TDK-Lambda Americas Inc., High Power Division Fixed Inductors MLZ2012M1R0HT000

Description
1µH Shielded Multilayer Inductor 800mA 100mOhm 0805 (2012 Metric)
Request a Quote Datasheet
Description
1µH Shielded Multilayer Inductor 800mA 100mOhm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-8657-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-8657-1-ND
Fixed Inductors 445-8657-1-ND
1µH Shielded Multilayer Inductor 800mA 100mOhm 0805 (2012 Metric)

1µH Shielded Multilayer Inductor 800mA 100mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-8657-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-8657-6-ND
Fixed Inductors 445-8657-6-ND
1µH Shielded Multilayer Inductor 800mA 100mOhm 0805 (2012 Metric)

1µH Shielded Multilayer Inductor 800mA 100mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-8657-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-8657-2-ND
Fixed Inductors 445-8657-2-ND
1µH Shielded Multilayer Inductor 800mA 100mOhm 0805 (2012 Metric)

1µH Shielded Multilayer Inductor 800mA 100mOhm 0805 (2012 Metric)

Buy Now Datasheet
SMD 1UH 800MA 100 MOHM Inductor and Choke - 71-MLZ2012M1R0HT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 800MA 100 MOHM Inductor and Choke
71-MLZ2012M1R0HT000
SMD 1UH 800MA 100 MOHM Inductor and Choke 71-MLZ2012M1R0HT000
FIXED IND 1UH 800MA 100 MOHM SMD Product overview: MLZ2012M1R0HT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 800MA, 100 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 800MA, 100 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ2012M1R0HT000 can be used for catalog matching and distributor lookup.

FIXED IND 1UH 800MA 100 MOHM SMD Product overview: MLZ2012M1R0HT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 800MA, 100 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 800MA, 100 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ2012M1R0HT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - MLZ2012M1R0HT000 - 1077884-MLZ2012M1R0HT000 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - MLZ2012M1R0HT000
1077884-MLZ2012M1R0HT000
Fixed Inductors - MLZ2012M1R0HT000 1077884-MLZ2012M1R0HT000
Manufacturer: TDK Corporation Win Source Part Number: 1077884-MLZ2012M1R0H T000 Packaging: Reel - TR Type: Multilayer Current Rating: 800mA Inductance: 1μH Height - Seated (Max): 0.057" (1.45mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 700mA Frequency - Self Resonant: 150MHz Frequency - Test: 2MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 130 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0805 (2012 Metric) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Sufficient

Manufacturer: TDK Corporation
Win Source Part Number: 1077884-MLZ2012M1R0HT000
Packaging: Reel - TR
Type: Multilayer
Current Rating: 800mA
Inductance: 1μH
Height - Seated (Max): 0.057" (1.45mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 700mA
Frequency - Self Resonant: 150MHz
Frequency - Test: 2MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 130 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0805 (2012 Metric)
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Inductor, Multilayer, 1Uh, 0.8A, 20%; Inductance Tdk - 95AC0087 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Multilayer, 1Uh, 0.8A, 20%; Inductance Tdk
95AC0087
Inductor, Multilayer, 1Uh, 0.8A, 20%; Inductance Tdk 95AC0087
INDUCTOR, MULTILAYER, 1UH, 0.8A, 20%; Inductance:1µH; DC Resistance Max:0.13ohm; Self Resonant Frequency:150MHz; DC Current Rating:800mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MLZ Series; Core Material:Ferrite RoHS Compliant: Yes

INDUCTOR, MULTILAYER, 1UH, 0.8A, 20%; Inductance:1µH; DC Resistance Max:0.13ohm; Self Resonant Frequency:150MHz; DC Current Rating:800mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MLZ Series; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Inductor, 1Uh, 0.8A, 0805 Rohs Compliant Tdk - 73AJ8611 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Inductor, 1Uh, 0.8A, 0805 Rohs Compliant Tdk
73AJ8611
Multilayer Inductor, 1Uh, 0.8A, 0805 Rohs Compliant Tdk 73AJ8611
MULTILAYER INDUCTOR, 1UH, 0.8A, 0805 ROHS COMPLIANT: YES

MULTILAYER INDUCTOR, 1UH, 0.8A, 0805 ROHS COMPLIANT: YES

Supplier's Site
Fixed Inductors - MLZ2012M1R0HT000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLZ2012M1R0HT000
Fixed Inductors MLZ2012M1R0HT000
FIXED IND 1UH 800MA 100 MOHM SMD

FIXED IND 1UH 800MA 100 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-8657-1-ND 71-MLZ2012M1R0HT000 1077884-MLZ2012M1R0HT000 95AC0087 73AJ8611 MLZ2012M1R0HT000
Product Name Fixed Inductors SMD 1UH 800MA 100 MOHM Inductor and Choke Fixed Inductors - MLZ2012M1R0HT000 Inductor, Multilayer, 1Uh, 0.8A, 20%; Inductance Tdk Multilayer Inductor, 1Uh, 0.8A, 0805 Rohs Compliant Tdk Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Standard; Multilayer Multilayer Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Smoothing Filter Chokes - C-80U - Triad Magnetics
Specs
Rated DC Current 20000 milliamps
DCR 4 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL0603-2823JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details