TDK-Lambda Americas Inc., High Power Division Fixed Inductors MLZ2012M100HTD25

Description
10µH Shielded Multilayer Inductor 300mA 680mOhm 0805 (2012 Metric)
Request a Quote Datasheet
Description
10µH Shielded Multilayer Inductor 300mA 680mOhm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-17072-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-17072-6-ND
Fixed Inductors 445-17072-6-ND
10µH Shielded Multilayer Inductor 300mA 680mOhm 0805 (2012 Metric)

10µH Shielded Multilayer Inductor 300mA 680mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-17072-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-17072-1-ND
Fixed Inductors 445-17072-1-ND
10µH Shielded Multilayer Inductor 300mA 680mOhm 0805 (2012 Metric)

10µH Shielded Multilayer Inductor 300mA 680mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-17072-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-17072-2-ND
Fixed Inductors 445-17072-2-ND
10µH Shielded Multilayer Inductor 300mA 680mOhm 0805 (2012 Metric)

10µH Shielded Multilayer Inductor 300mA 680mOhm 0805 (2012 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - MLZ2012M100HTD25
732697-MLZ2012M100HTD25
Fixed Inductors - MLZ2012M100HTD25 732697-MLZ2012M100HTD25
Manufacturer: TDK Corporation Win Source Part Number: 732697-MLZ2012M100HT D25 Packaging: Reel Type: Multilayer Mounting Style: SMD Shielding: Shielded Inductance: 10μH Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Current - Saturation: 200mA Categories: Inductors, Coils, Chokes DC Resistance (DCR): 680mOhm Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0805 Height - Seated (Maximum): 0.057" (1.45mm) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Current Rating (Amps): 300mA Inductance Frequency - Test: 2MHz

Manufacturer: TDK Corporation
Win Source Part Number: 732697-MLZ2012M100HTD25
Packaging: Reel
Type: Multilayer
Mounting Style: SMD
Shielding: Shielded
Inductance: 10μH
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Current - Saturation: 200mA
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 680mOhm
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 0805
Height - Seated (Maximum): 0.057" (1.45mm)
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Current Rating (Amps): 300mA
Inductance Frequency - Test: 2MHz

Buy Now
SMD 10UH 300MA 680MOHM Inductor and Choke - 71-MLZ2012M100HTD25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 300MA 680MOHM Inductor and Choke
71-MLZ2012M100HTD25
SMD 10UH 300MA 680MOHM Inductor and Choke 71-MLZ2012M100HTD25
FIXED IND 10UH 300MA 680MOHM SMD Product overview: MLZ2012M100HTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 300MA, 680MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 300MA, 680MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ2012M100HTD25 can be used for catalog matching and distributor lookup.

FIXED IND 10UH 300MA 680MOHM SMD Product overview: MLZ2012M100HTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 300MA, 680MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 300MA, 680MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ2012M100HTD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Aec-Q200, 10Uh, 0805 Rohs Compliant Tdk - 69AH1389 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 10Uh, 0805 Rohs Compliant Tdk
69AH1389
Inductor, Aec-Q200, 10Uh, 0805 Rohs Compliant Tdk 69AH1389
INDUCTOR, AEC-Q200, 10UH, 0805 ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 10UH, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - MLZ2012M100HTD25 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLZ2012M100HTD25
Fixed Inductors MLZ2012M100HTD25
FIXED IND 10UH 300MA 680MOHM SMD

FIXED IND 10UH 300MA 680MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-17072-6-ND 732697-MLZ2012M100HTD25 71-MLZ2012M100HTD25 69AH1389 MLZ2012M100HTD25
Product Name Fixed Inductors Fixed Inductors - MLZ2012M100HTD25 SMD 10UH 300MA 680MOHM Inductor and Choke Inductor, Aec-Q200, 10Uh, 0805 Rohs Compliant Tdk Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Standard; Multilayer Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data