TDK U.S.A. Corporation Fixed Inductors - MLZ2012E4R7MT000 MLZ2012E4R7MT000

Description
Manufacturer: TDK Corporation Win Source Part Number: 725281-MLZ2012E4R7MT 000 Packaging: Reel Type: Multilayer Mounting Style: SMD Shielding: Shielded Inductance: 4.7μH Tolerance: ±20% Material - Core: Ferrite Frequency - Self Resonant: 70MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 300mOhm Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0805 Height - Seated (Maximum): 0.041" (1.05mm) Popularity: Low Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Current Rating (Amps): 80mA Inductance Frequency - Test: 2MHz
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 725281-MLZ2012E4R7MT 000 Packaging: Reel Type: Multilayer Mounting Style: SMD Shielding: Shielded Inductance: 4.7μH Tolerance: ±20% Material - Core: Ferrite Frequency - Self Resonant: 70MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 300mOhm Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0805 Height - Seated (Maximum): 0.041" (1.05mm) Popularity: Low Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Current Rating (Amps): 80mA Inductance Frequency - Test: 2MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - MLZ2012E4R7MT000
725281-MLZ2012E4R7MT000
Fixed Inductors - MLZ2012E4R7MT000 725281-MLZ2012E4R7MT000
Manufacturer: TDK Corporation Win Source Part Number: 725281-MLZ2012E4R7MT 000 Packaging: Reel Type: Multilayer Mounting Style: SMD Shielding: Shielded Inductance: 4.7μH Tolerance: ±20% Material - Core: Ferrite Frequency - Self Resonant: 70MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 300mOhm Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0805 Height - Seated (Maximum): 0.041" (1.05mm) Popularity: Low Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Current Rating (Amps): 80mA Inductance Frequency - Test: 2MHz

Manufacturer: TDK Corporation
Win Source Part Number: 725281-MLZ2012E4R7MT000
Packaging: Reel
Type: Multilayer
Mounting Style: SMD
Shielding: Shielded
Inductance: 4.7μH
Tolerance: ±20%
Material - Core: Ferrite
Frequency - Self Resonant: 70MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 300mOhm
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 0805
Height - Seated (Maximum): 0.041" (1.05mm)
Popularity: Low
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Current Rating (Amps): 80mA
Inductance Frequency - Test: 2MHz

Buy Now
SMD 4.7UH 80MA 300MOHM Inductor and Choke - 71-MLZ2012E4R7MT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7UH 80MA 300MOHM Inductor and Choke
71-MLZ2012E4R7MT000
SMD 4.7UH 80MA 300MOHM Inductor and Choke 71-MLZ2012E4R7MT000
FIXED IND 4.7UH 80MA 300MOHM SMD Product overview: MLZ2012E4R7MT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 80MA, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 80MA, 300MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ2012E4R7MT000 can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 80MA 300MOHM SMD Product overview: MLZ2012E4R7MT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 80MA, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 80MA, 300MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ2012E4R7MT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-3169-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3169-6-ND
Fixed Inductors 445-3169-6-ND
4.7µH Shielded Multilayer Inductor 80mA 300mOhm 0805 (2012 Metric)

4.7µH Shielded Multilayer Inductor 80mA 300mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-3169-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3169-1-ND
Fixed Inductors 445-3169-1-ND
4.7µH Shielded Multilayer Inductor 80mA 300mOhm 0805 (2012 Metric)

4.7µH Shielded Multilayer Inductor 80mA 300mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-3169-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3169-2-ND
Fixed Inductors 445-3169-2-ND
4.7µH Shielded Multilayer Inductor 80mA 300mOhm 0805 (2012 Metric)

4.7µH Shielded Multilayer Inductor 80mA 300mOhm 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 725281-MLZ2012E4R7MT000 71-MLZ2012E4R7MT000 445-3169-6-ND
Product Name Fixed Inductors - MLZ2012E4R7MT000 SMD 4.7UH 80MA 300MOHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Technology Standard; Multilayer Multilayer Multilayer
Core Material Ferrite Ferrite Ferrite
Application RF Choke
Inductance Range 4.7 microH 4.7 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-R47MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 0.7560 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J333JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details