TDK U.S.A. Corporation Fixed Inductors MLZ1608N6R8LT000

Description
6.8µH Shielded Multilayer Inductor 350mA 500mOhm 0603 (1608 Metric)
Request a Quote Datasheet
Description
6.8µH Shielded Multilayer Inductor 350mA 500mOhm 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-MLZ1608N6R8LT000TR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Multilayer Inductor 350mA 500mOhm 0603 (1608 Metric)

6.8µH Shielded Multilayer Inductor 350mA 500mOhm 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLZ1608N6R8LT000CT-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Multilayer Inductor 350mA 500mOhm 0603 (1608 Metric)

6.8µH Shielded Multilayer Inductor 350mA 500mOhm 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLZ1608N6R8LT000DKR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Multilayer Inductor 350mA 500mOhm 0603 (1608 Metric)

6.8µH Shielded Multilayer Inductor 350mA 500mOhm 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - MLZ1608N6R8LT000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLZ1608N6R8LT000
Fixed Inductors MLZ1608N6R8LT000
FIXED IND 6.8UH 350MA 500MOHM SM

FIXED IND 6.8UH 350MA 500MOHM SM

Supplier's Site Datasheet
Multilayer Inductor, 6.8Uh, 0.35A, 0603 Rohs Compliant Tdk - 50AJ4273 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Inductor, 6.8Uh, 0.35A, 0603 Rohs Compliant Tdk
50AJ4273
Multilayer Inductor, 6.8Uh, 0.35A, 0603 Rohs Compliant Tdk 50AJ4273
MULTILAYER INDUCTOR, 6.8UH, 0.35A, 0603 ROHS COMPLIANT: YES

MULTILAYER INDUCTOR, 6.8UH, 0.35A, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-MLZ1608N6R8LT000TR-ND MLZ1608N6R8LT000 50AJ4273
Product Name Fixed Inductors Fixed Inductors Multilayer Inductor, 6.8Uh, 0.35A, 0603 Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer; Multilayer Multilayer
Core Material Ferrite Ferrite; Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2184JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 1678546 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details
Common Mode Chokes - 486-5686-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details