TDK-Lambda Americas Inc., High Power Division Fixed Inductors MLZ1608N2R2LTD25

Description
2.2µH Shielded Multilayer Inductor 500mA 180mOhm 0603 (1608 Metric)
Request a Quote Datasheet
Description
2.2µH Shielded Multilayer Inductor 500mA 180mOhm 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-17070-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-17070-2-ND
Fixed Inductors 445-17070-2-ND
2.2µH Shielded Multilayer Inductor 500mA 180mOhm 0603 (1608 Metric)

2.2µH Shielded Multilayer Inductor 500mA 180mOhm 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-17070-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-17070-1-ND
Fixed Inductors 445-17070-1-ND
2.2µH Shielded Multilayer Inductor 500mA 180mOhm 0603 (1608 Metric)

2.2µH Shielded Multilayer Inductor 500mA 180mOhm 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-17070-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-17070-6-ND
Fixed Inductors 445-17070-6-ND
2.2µH Shielded Multilayer Inductor 500mA 180mOhm 0603 (1608 Metric)

2.2µH Shielded Multilayer Inductor 500mA 180mOhm 0603 (1608 Metric)

Buy Now Datasheet
Inductor, Aec-Q200, 2.2Uh, 0603 Rohs Compliant Tdk - 69AH1384 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 2.2Uh, 0603 Rohs Compliant Tdk
69AH1384
Inductor, Aec-Q200, 2.2Uh, 0603 Rohs Compliant Tdk 69AH1384
INDUCTOR, AEC-Q200, 2.2UH, 0603 ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 2.2UH, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-17070-2-ND 69AH1384
Product Name Fixed Inductors Inductor, Aec-Q200, 2.2Uh, 0603 Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZB1JGTTD152PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.7000 ohms
Rated DC Current 150 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers