TDK-Lambda Americas Inc., High Power Division Fixed Inductors MLZ1608N1R0LTD25

Description
1µH Shielded Multilayer Inductor 700mA 110mOhm 0603 (1608 Metric)
Request a Quote Datasheet
Description
1µH Shielded Multilayer Inductor 700mA 110mOhm 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-17068-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-17068-1-ND
Fixed Inductors 445-17068-1-ND
1µH Shielded Multilayer Inductor 700mA 110mOhm 0603 (1608 Metric)

1µH Shielded Multilayer Inductor 700mA 110mOhm 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-17068-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-17068-2-ND
Fixed Inductors 445-17068-2-ND
1µH Shielded Multilayer Inductor 700mA 110mOhm 0603 (1608 Metric)

1µH Shielded Multilayer Inductor 700mA 110mOhm 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-17068-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-17068-6-ND
Fixed Inductors 445-17068-6-ND
1µH Shielded Multilayer Inductor 700mA 110mOhm 0603 (1608 Metric)

1µH Shielded Multilayer Inductor 700mA 110mOhm 0603 (1608 Metric)

Buy Now Datasheet
Inductor, Aec-Q200, 1Uh, 0603 Rohs Compliant Tdk - 69AH1383 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 1Uh, 0603 Rohs Compliant Tdk
69AH1383
Inductor, Aec-Q200, 1Uh, 0603 Rohs Compliant Tdk 69AH1383
INDUCTOR, AEC-Q200, 1UH, 0603 ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 1UH, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-17068-1-ND 69AH1383
Product Name Fixed Inductors Inductor, Aec-Q200, 1Uh, 0603 Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-1N5 0201DS-1N5XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - CME375-9-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 486-3103-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details