TDK U.S.A. Corporation Fixed Inductors MLZ1608N150LT000

Description
15µH Shielded Multilayer Inductor 250mA 1.02Ohm 0603 (1608 Metric)
Request a Quote Datasheet
Description
15µH Shielded Multilayer Inductor 250mA 1.02Ohm 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-MLZ1608N150LT000CT-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Multilayer Inductor 250mA 1.02Ohm 0603 (1608 Metric)

15µH Shielded Multilayer Inductor 250mA 1.02Ohm 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLZ1608N150LT000TR-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Multilayer Inductor 250mA 1.02Ohm 0603 (1608 Metric)

15µH Shielded Multilayer Inductor 250mA 1.02Ohm 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLZ1608N150LT000DKR-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Multilayer Inductor 250mA 1.02Ohm 0603 (1608 Metric)

15µH Shielded Multilayer Inductor 250mA 1.02Ohm 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-MLZ1608N150LT000CT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2106JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 2-1624112-0 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0100 microH
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-DKIH-3358-32D3-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details