FIXED IND 4.7UH 350MA 500MOHM SM Product overview: MLZ1608M4R7WT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 350MA, 500MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 350MA, 500MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ1608M4R7WT000 can be used for catalog matching and distributor lookup.
4.7µH Shielded Multilayer Inductor 350mA 500mOhm 0603 (1608 Metric)
4.7µH Shielded Multilayer Inductor 350mA 500mOhm 0603 (1608 Metric)
4.7µH Shielded Multilayer Inductor 350mA 500mOhm 0603 (1608 Metric)
INDUCTOR, MULTILAYER, 4.7UH, 0.35A, 20%; Inductance:4.7µH; DC Resistance Max:0.65ohm; Self Resonant Frequency:80MHz; DC Current Rating:350mA; Inductor Case Style:0603 [1608 Metric]; Product Range:MLZ Series; Core Material:Ferrite RoHS Compliant: Yes
Surface Mount High Frequency Inductor, MLZ Series, 4.7 H, 20%, 0603 [1608 Metric], 33 MHz RoHS Compliant: Yes
4.7uH ±20% 120mA 500mΩ 0603 Inductors (SMD) ROHS
FIXED IND 4.7UH 350MA 500MOHM SM
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 71-MLZ1608M4R7WT000 | 445-6390-6-ND | 95AC0076 | 46W4780 | MLZ1608M4R7WT000 | MLZ1608M4R7WT000 |
| Product Name | 4.7UH 350MA 500MOHM Inductor and Choke | Fixed Inductors | Inductor, Multilayer, 4.7Uh, 0.35A, 20%; Inductance Tdk | Surface Mount High Frequency Inductor, Mlz Series, 4.7 H, 20%, 0603 [1608 Metric], 33 Mhz Rohs Compliant Tdk | Inductors/Coils/Transformers >> Inductors (SMD) | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | ||
| Technology | Multilayer | Multilayer | Multilayer | Multilayer; Multilayer | ||
| Core Material | Ferrite | Ferrite | Ferrite; Ferrite | |||
| Inductance Range | 4.7 microH | 4.7 microH | 4.7 microH | 4.7 microH |