Win Source Part Number: 1110058-MLZ1608M150W
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: MLZ
Type: Multilayer
Package: Tape & Reel
Shielding: Shielded
Inductance: 15 µH
Height - Seated (Max): 0.037" (0.95mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Package / Case: 0603 (1608 Metric)
DC Resistance (DCR): 1.5Ohm
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 200 mA
Inductance Frequency - Test: 2 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: TDK Corporation
Other Names: 445-MLZ1608M150WT000
Current - Saturation (Isat): 70mA
15µH Shielded Multilayer Inductor 200mA 1.5Ohm 0603 (1608 Metric)
15µH Shielded Multilayer Inductor 200mA 1.5Ohm 0603 (1608 Metric)
15µH Shielded Multilayer Inductor 200mA 1.5Ohm 0603 (1608 Metric)
FIXED IND 15UH 200MA 1.5 OHM SMD Product overview: MLZ1608M150WT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 200MA, 1.5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 200MA, 1.5 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ1608M150WT000 can be used for catalog matching and distributor lookup.
MULTILAYER INDUCTOR, 15UH, 0.2A, 0603 ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1110058-MLZ1608M150WT000 | 445-MLZ1608M150WT000CT-ND | 71-MLZ1608M150WT000 | 50AJ4268 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | SMD 15UH 200MA 1.5 OHM Inductor and Choke | Multilayer Inductor, 15Uh, 0.2A, 0603 Rohs Compliant Tdk |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | |
| Technology | Standard; Multilayer | Multilayer | Multilayer | Multilayer |
| Core Material | Ferrite | Ferrite | Ferrite | |
| Application | RF Choke |