10µH Shielded Multilayer Inductor 40mA 900mOhm 0603 (1608 Metric)
10µH Shielded Multilayer Inductor 40mA 900mOhm 0603 (1608 Metric)
10µH Shielded Multilayer Inductor 40mA 900mOhm 0603 (1608 Metric)
FIXED IND 10UH 40MA 900 MOHM SMD Product overview: MLZ1608E100MT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 40MA, 900 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 40MA, 900 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ1608E100MT000 can be used for catalog matching and distributor lookup.
FIXED IND 10UH 40MA 900 MOHM SMD
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-3166-1-ND | 71-MLZ1608E100MT000 | MLZ1608E100MT000 |
| Product Name | Fixed Inductors | SMD 10UH 40MA 900 MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount |
| Technology | Multilayer | Multilayer | Multilayer; Multilayer |
| Core Material | Ferrite | Ferrite | Ferrite; Ferrite |
| Configuration | Fixed |