TDK U.S.A. Corporation Fixed Inductors MLZ1608DR47DTD25

Description
470nH Shielded Multilayer Inductor 500mA 420mOhm 0603 (1608 Metric)
Request a Quote Datasheet
Description
470nH Shielded Multilayer Inductor 500mA 420mOhm 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-175372-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175372-6-ND
Fixed Inductors 445-175372-6-ND
470nH Shielded Multilayer Inductor 500mA 420mOhm 0603 (1608 Metric)

470nH Shielded Multilayer Inductor 500mA 420mOhm 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-175372-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175372-2-ND
Fixed Inductors 445-175372-2-ND
470nH Shielded Multilayer Inductor 500mA 420mOhm 0603 (1608 Metric)

470nH Shielded Multilayer Inductor 500mA 420mOhm 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-175372-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175372-1-ND
Fixed Inductors 445-175372-1-ND
470nH Shielded Multilayer Inductor 500mA 420mOhm 0603 (1608 Metric)

470nH Shielded Multilayer Inductor 500mA 420mOhm 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-175372-6-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0402CT (1005) Low Profile Chip Inductors - 0402CT-47N 0402CT-47NXJRW , 0402CT-47NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - CMT-8111-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Common Mode Chokes - 486-3-137-415-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details