TDK-Lambda Americas Inc., High Power Division Fixed Inductors - MLZ1608DR10DT000 MLZ1608DR10DT000

Description
Manufacturer: TDK Corporation Win Source Part Number: 1077869-MLZ1608DR10D T000 Packaging: Reel - TR Type: Multilayer Current Rating: 850mA Inductance: 100nH Height - Seated (Max): 0.037" (0.95mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 700mA Frequency - Self Resonant: 600MHz Frequency - Test: 25MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 182 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: TDK Corporation Win Source Part Number: 1077869-MLZ1608DR10D T000 Packaging: Reel - TR Type: Multilayer Current Rating: 850mA Inductance: 100nH Height - Seated (Max): 0.037" (0.95mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 700mA Frequency - Self Resonant: 600MHz Frequency - Test: 25MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 182 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Sufficient
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Surface Mount High Frequency Inductor, MLZ Series, part number 46W4774, features an inductance of 100 nH with a tolerance of ±20%. It is designed for high-frequency applications, operating effectively at frequencies up to 240 MHz. The inductor is housed in a compact 0603 (1608 metric) package, making it suitable for high-density circuit designs. It is RoHS compliant, ensuring it meets environmental regulations regarding hazardous substances. The inductor operates within a temperature range of -55°C to +125°C, accommodating various operating conditions. Its low DC resistance contributes to improved efficiency in power circuits and audio applications. This component is ideal for use in modules such as digital cellular phones, cameras, and portable audio devices.

Datasheet Summary
Powered by GS/AI

The Surface Mount High Frequency Inductor, MLZ Series, part number 46W4774, features an inductance of 100 nH with a tolerance of ±20%. It is designed for high-frequency applications, operating effectively at frequencies up to 240 MHz. The inductor is housed in a compact 0603 (1608 metric) package, making it suitable for high-density circuit designs. It is RoHS compliant, ensuring it meets environmental regulations regarding hazardous substances. The inductor operates within a temperature range of -55°C to +125°C, accommodating various operating conditions. Its low DC resistance contributes to improved efficiency in power circuits and audio applications. This component is ideal for use in modules such as digital cellular phones, cameras, and portable audio devices.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - MLZ1608DR10DT000
1077869-MLZ1608DR10DT000
Fixed Inductors - MLZ1608DR10DT000 1077869-MLZ1608DR10DT000
Manufacturer: TDK Corporation Win Source Part Number: 1077869-MLZ1608DR10D T000 Packaging: Reel - TR Type: Multilayer Current Rating: 850mA Inductance: 100nH Height - Seated (Max): 0.037" (0.95mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 700mA Frequency - Self Resonant: 600MHz Frequency - Test: 25MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 182 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Sufficient

Manufacturer: TDK Corporation
Win Source Part Number: 1077869-MLZ1608DR10DT000
Packaging: Reel - TR
Type: Multilayer
Current Rating: 850mA
Inductance: 100nH
Height - Seated (Max): 0.037" (0.95mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 700mA
Frequency - Self Resonant: 600MHz
Frequency - Test: 25MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 182 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Fixed Inductors - 445-6386-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6386-6-ND
Fixed Inductors 445-6386-6-ND
100nH Shielded Multilayer Inductor 850mA 140mOhm 0603 (1608 Metric)

100nH Shielded Multilayer Inductor 850mA 140mOhm 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-6386-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6386-1-ND
Fixed Inductors 445-6386-1-ND
100nH Shielded Multilayer Inductor 850mA 140mOhm 0603 (1608 Metric)

100nH Shielded Multilayer Inductor 850mA 140mOhm 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-6386-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6386-2-ND
Fixed Inductors 445-6386-2-ND
100nH Shielded Multilayer Inductor 850mA 140mOhm 0603 (1608 Metric)

100nH Shielded Multilayer Inductor 850mA 140mOhm 0603 (1608 Metric)

Buy Now Datasheet
850MA 140MOHM Inductor and Choke - 71-MLZ1608DR10DT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
850MA 140MOHM Inductor and Choke
71-MLZ1608DR10DT000
850MA 140MOHM Inductor and Choke 71-MLZ1608DR10DT000
FIXED IND 100NH 850MA 140MOHM SM Product overview: MLZ1608DR10DT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 850MA, 140MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 850MA, 140MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ1608DR10DT000 can be used for catalog matching and distributor lookup.

FIXED IND 100NH 850MA 140MOHM SM Product overview: MLZ1608DR10DT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 850MA, 140MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 850MA, 140MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ1608DR10DT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - MLZ1608DR10DT000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLZ1608DR10DT000
Fixed Inductors MLZ1608DR10DT000
FIXED IND 100NH 850MA 140MOHM SM

FIXED IND 100NH 850MA 140MOHM SM

Supplier's Site Datasheet
Surface Mount High Frequency Inductor, Mlz Series, 100 Nh, 20%, 0603 [1608 Metric], 240 Mhz Rohs Compliant Tdk - 46W4774 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Mlz Series, 100 Nh, 20%, 0603 [1608 Metric], 240 Mhz Rohs Compliant Tdk
46W4774
Surface Mount High Frequency Inductor, Mlz Series, 100 Nh, 20%, 0603 [1608 Metric], 240 Mhz Rohs Compliant Tdk 46W4774
Surface Mount High Frequency Inductor, MLZ Series, 100 nH, 20%, 0603 [1608 Metric], 240 MHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, MLZ Series, 100 nH, 20%, 0603 [1608 Metric], 240 MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Multilayer, 100Nh, 0.85A, 20%; Inductance Tdk - 95AC0073 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Multilayer, 100Nh, 0.85A, 20%; Inductance Tdk
95AC0073
Inductor, Multilayer, 100Nh, 0.85A, 20%; Inductance Tdk 95AC0073
INDUCTOR, MULTILAYER, 100NH, 0.85A, 20%; Inductance:100nH; DC Resistance Max:0.182ohm; Self Resonant Frequency:600MHz; DC Current Rating:850mA; Inductor Case Style:0603 [1608 Metric]; Product Range:MLZ Series; Core Material:Ferrite RoHS Compliant: Yes

INDUCTOR, MULTILAYER, 100NH, 0.85A, 20%; Inductance:100nH; DC Resistance Max:0.182ohm; Self Resonant Frequency:600MHz; DC Current Rating:850mA; Inductor Case Style:0603 [1608 Metric]; Product Range:MLZ Series; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1077869-MLZ1608DR10DT000 445-6386-6-ND 71-MLZ1608DR10DT000 MLZ1608DR10DT000 46W4774 95AC0073
Product Name Fixed Inductors - MLZ1608DR10DT000 Fixed Inductors 850MA 140MOHM Inductor and Choke Fixed Inductors Surface Mount High Frequency Inductor, Mlz Series, 100 Nh, 20%, 0603 [1608 Metric], 240 Mhz Rohs Compliant Tdk Inductor, Multilayer, 100Nh, 0.85A, 20%; Inductance Tdk
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology
Technology Standard; Multilayer Multilayer Multilayer Multilayer; Multilayer Multilayer
Core Material Ferrite Ferrite Ferrite Ferrite; Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R4-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - RC-10-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details