TDK-Lambda Americas Inc., High Power Division Fixed Inductors MLZ1608A1R0WTD25

Description
1µH Shielded Multilayer Inductor 600mA 150mOhm 0603 (1608 Metric)
Request a Quote Datasheet
Description
1µH Shielded Multilayer Inductor 600mA 150mOhm 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-181771-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-181771-2-ND
Fixed Inductors 445-181771-2-ND
1µH Shielded Multilayer Inductor 600mA 150mOhm 0603 (1608 Metric)

1µH Shielded Multilayer Inductor 600mA 150mOhm 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-181771-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-181771-6-ND
Fixed Inductors 445-181771-6-ND
1µH Shielded Multilayer Inductor 600mA 150mOhm 0603 (1608 Metric)

1µH Shielded Multilayer Inductor 600mA 150mOhm 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-181771-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-181771-1-ND
Fixed Inductors 445-181771-1-ND
1µH Shielded Multilayer Inductor 600mA 150mOhm 0603 (1608 Metric)

1µH Shielded Multilayer Inductor 600mA 150mOhm 0603 (1608 Metric)

Buy Now Datasheet
Inductor, Aec-Q200, 1Uh, 0603 Rohs Compliant Tdk - 69AH1378 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 1Uh, 0603 Rohs Compliant Tdk
69AH1378
Inductor, Aec-Q200, 1Uh, 0603 Rohs Compliant Tdk 69AH1378
INDUCTOR, AEC-Q200, 1UH, 0603 ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 1UH, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-181771-2-ND 69AH1378
Product Name Fixed Inductors Inductor, Aec-Q200, 1Uh, 0603 Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-DKFP-E21E-043L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-82N 0402CS-82NXJRW , 0402CS-82NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details