1µH Shielded Multilayer Inductor 600mA 150mOhm 0603 (1608 Metric)
1µH Shielded Multilayer Inductor 600mA 150mOhm 0603 (1608 Metric)
1µH Shielded Multilayer Inductor 600mA 150mOhm 0603 (1608 Metric)
FIXED IND 1UH 600MA 150 MOHM SMD Product overview: MLZ1608A1R0WT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 600MA, 150 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 600MA, 150 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ1608A1R0WT000 can be used for catalog matching and distributor lookup.
INDUCTOR, MULTILAYER, 1UH, 0.6A, 20%; Inductance:1µH; DC Resistance Max:0.195ohm; Self Resonant Frequency:170MHz; DC Current Rating:600mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:MLZ Series; Inductor Construction:- RoHS Compliant: Yes
INDUCTOR, 1UH, 20%, 170MHZ; Inductance:1µH; Product Range:MLZ Series; DC Current Rating:600mA; High Frequency Inductor Case:0603 [1608 Metric]; Inductor Construction:Multila
Surface Mount High Frequency Inductor, MLZ Series, 1 H, 20%, 0603 [1608 Metric], 75 MHz RoHS Compliant: Yes
FIXED IND 1UH 600MA 150 MOHM SMD
1uH ±20% 190mA 150mΩ 0603 Inductors (SMD) ROHS
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | 445-6384-1-ND | 71-MLZ1608A1R0WT000 | 95AC0071 | 45AC5510 | 46W4771 | MLZ1608A1R0WT000 | MLZ1608A1R0WT000 |
| Product Name | Fixed Inductors | SMD 1UH 600MA 150 MOHM Inductor and Choke | Inductor, Multilayer, 1Uh, 0.6A, 20%; Inductance Tdk | Inductor, 1Uh, 20%, 170Mhz; Inductance Tdk | Surface Mount High Frequency Inductor, Mlz Series, 1 H, 20%, 0603 [1608 Metric], 75 Mhz Rohs Compliant Tdk | Fixed Inductors | Inductors/Coils/Transformers >> Inductors (SMD) |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | |||
| Technology | Multilayer | Multilayer | Multilayer | Multilayer | Multilayer; Multilayer | ||
| Core Material | Ferrite | Ferrite | Ferrite; Ferrite | ||||
| Configuration | Fixed |