FIXED IND 1UH 600MA 150 MOHM SMD Product overview: MLZ1608A1R0MT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 600MA, 150 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 600MA, 150 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ1608A1R0MT000 can be used for catalog matching and distributor lookup.
1µH Shielded Multilayer Inductor 600mA 150mOhm 0603 (1608 Metric)
1µH Shielded Multilayer Inductor 600mA 150mOhm 0603 (1608 Metric)
1µH Shielded Multilayer Inductor 600mA 150mOhm 0603 (1608 Metric)
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-MLZ1608A1R0MT000 | 445-MLZ1608A1R0MT000TR-ND |
| Product Name | SMD 1UH 600MA 150 MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology |
| Technology | Multilayer | Multilayer |
| Core Material | Ferrite | Ferrite |
| Inductance Range | 1 microH |