TDK-Lambda Americas Inc., High Power Division Fixed Inductors - MLZ1005MR47WT000 MLZ1005MR47WT000

Description
Manufacturer: TDK Corporation Win Source Part Number: 885179-MLZ1005MR47WT 000 Series: MLZ Operating Temperature Range: -55°C ~ 125°C Features: 470 nH Shielded Multilayer Inductor 500 mA 200mOhm 0402 (1005 Metric) Package: Reel - TR Package: 0402 (1005 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 0402 (1005 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 445-6382-2, 445-6382-1, MLZ1005MR47W, 445-6382-6
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 885179-MLZ1005MR47WT 000 Series: MLZ Operating Temperature Range: -55°C ~ 125°C Features: 470 nH Shielded Multilayer Inductor 500 mA 200mOhm 0402 (1005 Metric) Package: Reel - TR Package: 0402 (1005 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 0402 (1005 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 445-6382-2, 445-6382-1, MLZ1005MR47W, 445-6382-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - MLZ1005MR47WT000
885179-MLZ1005MR47WT000
Fixed Inductors - MLZ1005MR47WT000 885179-MLZ1005MR47WT000
Manufacturer: TDK Corporation Win Source Part Number: 885179-MLZ1005MR47WT 000 Series: MLZ Operating Temperature Range: -55°C ~ 125°C Features: 470 nH Shielded Multilayer Inductor 500 mA 200mOhm 0402 (1005 Metric) Package: Reel - TR Package: 0402 (1005 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 0402 (1005 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 445-6382-2, 445-6382-1, MLZ1005MR47W, 445-6382-6

Manufacturer: TDK Corporation
Win Source Part Number: 885179-MLZ1005MR47WT000
Series: MLZ
Operating Temperature Range: -55°C ~ 125°C
Features: 470 nH Shielded Multilayer Inductor 500 mA 200mOhm 0402 (1005 Metric)
Package: Reel - TR
Package: 0402 (1005 Metric)
Mounting: Surface Mount
Categories: Inductors
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 445-6382-2, 445-6382-1, MLZ1005MR47W, 445-6382-6

Buy Now Datasheet
500MA 200MOHM Inductor and Choke - 71-MLZ1005MR47WT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500MA 200MOHM Inductor and Choke
71-MLZ1005MR47WT000
500MA 200MOHM Inductor and Choke 71-MLZ1005MR47WT000
FIXED IND 470NH 500MA 200MOHM SM Product overview: MLZ1005MR47WT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ1005MR47WT000 can be used for catalog matching and distributor lookup.

FIXED IND 470NH 500MA 200MOHM SM Product overview: MLZ1005MR47WT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ1005MR47WT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-6382-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6382-1-ND
Fixed Inductors 445-6382-1-ND
470nH Shielded Multilayer Inductor 500mA 200mOhm 0402 (1005 Metric)

470nH Shielded Multilayer Inductor 500mA 200mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-6382-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6382-2-ND
Fixed Inductors 445-6382-2-ND
470nH Shielded Multilayer Inductor 500mA 200mOhm 0402 (1005 Metric)

470nH Shielded Multilayer Inductor 500mA 200mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-6382-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6382-6-ND
Fixed Inductors 445-6382-6-ND
470nH Shielded Multilayer Inductor 500mA 200mOhm 0402 (1005 Metric)

470nH Shielded Multilayer Inductor 500mA 200mOhm 0402 (1005 Metric)

Buy Now Datasheet
Inductor, 0.47Uh, 0402, 0.5A, Shld Rohs Compliant Tdk - 69AH1377 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.47Uh, 0402, 0.5A, Shld Rohs Compliant Tdk
69AH1377
Inductor, 0.47Uh, 0402, 0.5A, Shld Rohs Compliant Tdk 69AH1377
INDUCTOR, 0.47UH, 0402, 0.5A, SHLD ROHS COMPLIANT: YES

INDUCTOR, 0.47UH, 0402, 0.5A, SHLD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 885179-MLZ1005MR47WT000 71-MLZ1005MR47WT000 445-6382-1-ND 69AH1377
Product Name Fixed Inductors - MLZ1005MR47WT000 500MA 200MOHM Inductor and Choke Fixed Inductors Inductor, 0.47Uh, 0402, 0.5A, Shld Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Multilayer Multilayer Multilayer
Core Material Ferrite Ferrite
Inductance Range 0.4700 microH
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz 6GHz Inductor and Choke - 71-0402CS-3N9XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0039 microH
Inductance Tolerance 2 (+/- %)
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1678494 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 100 microH
View Details