Manufacturer: TDK Corporation
Win Source Part Number: 725280-MLZ1005M2R2WT
Packaging: Reel
Type: Multilayer
Mounting Style: SMD
Shielding: Shielded
Inductance: 2.2μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 60mA
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 550mOhm
Supplier Device Package: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 0402 (1005 Metric)
Height - Seated (Maximum): 0.022" (0.55mm)
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Current Rating (Amps): 350mA
Inductance Frequency - Test: 2MHz
2.2µH Shielded Multilayer Inductor 350mA 550mOhm 0402 (1005 Metric)
2.2µH Shielded Multilayer Inductor 350mA 550mOhm 0402 (1005 Metric)
2.2µH Shielded Multilayer Inductor 350mA 550mOhm 0402 (1005 Metric)
FIXED IND 2.2UH 350MA 550MOHM SM Product overview: MLZ1005M2R2WT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 350MA, 550MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 350MA, 550MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ1005M2R2WT000 can be used for catalog matching and distributor lookup.
2.2uH ±20% 60mA 550mΩ 0402 Inductors (SMD) ROHS
FIXED IND 2.2UH 350MA 550MOHM SM
INDUCTOR, MULTILAYER, 2.2UH, 0.35A, 20%; Inductance:2.2µH; DC Resistance Max:0.715ohm; Self Resonant Frequency:120MHz; DC Current Rating:350mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:MLZ Series; Product Length:1mm RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 725280-MLZ1005M2R2WT000 | 445-6381-1-ND | 71-MLZ1005M2R2WT000 | MLZ1005M2R2WT000 | MLZ1005M2R2WT000 | 95AC0070 |
| Product Name | Fixed Inductors - MLZ1005M2R2WT000 | Fixed Inductors | 2.2UH 350MA 550MOHM Inductor and Choke | Inductors/Coils/Transformers >> Inductors (SMD) | Fixed Inductors | Inductor, Multilayer, 2.2Uh, 0.35A, 20%; Inductance Tdk |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Technology | Standard; Multilayer | Multilayer | Multilayer | Multilayer; Multilayer | Multilayer | |
| Core Material | Ferrite | Ferrite | Ferrite | Ferrite; Ferrite | ||
| Application | RF Choke | |||||
| Inductance Range | 2.2 microH | 2.2 microH | 2.2 microH | 2.2 microH | 2.2 microH |