TDK U.S.A. Corporation Fixed Inductors MLP2520WR68MT0S1

Description
680nH Shielded Multilayer Inductor 2.8A 52mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
680nH Shielded Multilayer Inductor 2.8A 52mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MLP2520WR68MT0S1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLP2520WR68MT0S1-ND
Fixed Inductors MLP2520WR68MT0S1-ND
680nH Shielded Multilayer Inductor 2.8A 52mOhm Max 1008 (2520 Metric)

680nH Shielded Multilayer Inductor 2.8A 52mOhm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MLP2520WR68MT0S1-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.1uH 250MHz 0.03A Inductor and Choke - 71-0402CS-R10XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.1000 microH
Inductance Tolerance 2 (+/- %)
View Details
Common Mode Chokes - CMT-8107-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 486-3174-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details