TDK U.S.A. Corporation Fixed Inductors MLP2520W4R7MT0S1

Description
4.7µH Shielded Multilayer Inductor 1.2A 195mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
4.7µH Shielded Multilayer Inductor 1.2A 195mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-175587-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175587-2-ND
Fixed Inductors 445-175587-2-ND
4.7µH Shielded Multilayer Inductor 1.2A 195mOhm Max 1008 (2520 Metric)

4.7µH Shielded Multilayer Inductor 1.2A 195mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-175587-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175587-1-ND
Fixed Inductors 445-175587-1-ND
4.7µH Shielded Multilayer Inductor 1.2A 195mOhm Max 1008 (2520 Metric)

4.7µH Shielded Multilayer Inductor 1.2A 195mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - MLP2520W4R7MT0S1 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLP2520W4R7MT0S1
Fixed Inductors MLP2520W4R7MT0S1
FIXED IND 4.7UH 1.2A 195MOHM SMD

FIXED IND 4.7UH 1.2A 195MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-175587-2-ND MLP2520W4R7MT0S1
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite; Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

AX104R Series SMD Power Shielded Inductors - AX104R-331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 0.0011 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-220MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details