TDK U.S.A. Corporation Fixed Inductors MLP2520VR47MT0S1

Description
470nH Shielded Multilayer Inductor 1.7A 78mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
470nH Shielded Multilayer Inductor 1.7A 78mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-15747-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15747-2-ND
Fixed Inductors 445-15747-2-ND
470nH Shielded Multilayer Inductor 1.7A 78mOhm Max 1008 (2520 Metric)

470nH Shielded Multilayer Inductor 1.7A 78mOhm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-15747-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2394JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
High Frequency & RF Inductors - 1-2176075-5 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0015 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers