TDK U.S.A. Corporation Fixed Inductors MLP2520V4R7MT0S1

Description
4.7µH Shielded Multilayer Inductor 800mA 312mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
4.7µH Shielded Multilayer Inductor 800mA 312mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-15746-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15746-6-ND
Fixed Inductors 445-15746-6-ND
4.7µH Shielded Multilayer Inductor 800mA 312mOhm Max 1008 (2520 Metric)

4.7µH Shielded Multilayer Inductor 800mA 312mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-15746-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15746-2-ND
Fixed Inductors 445-15746-2-ND
4.7µH Shielded Multilayer Inductor 800mA 312mOhm Max 1008 (2520 Metric)

4.7µH Shielded Multilayer Inductor 800mA 312mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-15746-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15746-1-ND
Fixed Inductors 445-15746-1-ND
4.7µH Shielded Multilayer Inductor 800mA 312mOhm Max 1008 (2520 Metric)

4.7µH Shielded Multilayer Inductor 800mA 312mOhm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-15746-6-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-10N 016008C-10NXJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R2-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2104JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - KQ1008TTER39J - 1168326-KQ1008TTER39J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.3900 microH
DCR 1.12 ohms
View Details
2 suppliers