TDK U.S.A. Corporation SMD 1.5UH 1.4A 130MOHM Inductor and Choke MLP2520V1R5ST0S1

Description
FIXED IND 1.5UH 1.4A 130MOHM SMD Product overview: MLP2520V1R5ST0S1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 1.4A, 130MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 1.4A, 130MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLP2520V1R5ST0S1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1.5UH 1.4A 130MOHM SMD Product overview: MLP2520V1R5ST0S1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 1.4A, 130MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 1.4A, 130MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLP2520V1R5ST0S1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.5UH 1.4A 130MOHM Inductor and Choke - 71-MLP2520V1R5ST0S1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5UH 1.4A 130MOHM Inductor and Choke
71-MLP2520V1R5ST0S1
SMD 1.5UH 1.4A 130MOHM Inductor and Choke 71-MLP2520V1R5ST0S1
FIXED IND 1.5UH 1.4A 130MOHM SMD Product overview: MLP2520V1R5ST0S1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 1.4A, 130MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 1.4A, 130MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLP2520V1R5ST0S1 can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 1.4A 130MOHM SMD Product overview: MLP2520V1R5ST0S1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 1.4A, 130MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 1.4A, 130MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLP2520V1R5ST0S1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-15743-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15743-1-ND
Fixed Inductors 445-15743-1-ND
1.5µH Shielded Multilayer Inductor 1.4A 130mOhm Max 1008 (2520 Metric)

1.5µH Shielded Multilayer Inductor 1.4A 130mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-15743-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15743-6-ND
Fixed Inductors 445-15743-6-ND
1.5µH Shielded Multilayer Inductor 1.4A 130mOhm Max 1008 (2520 Metric)

1.5µH Shielded Multilayer Inductor 1.4A 130mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-15743-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15743-2-ND
Fixed Inductors 445-15743-2-ND
1.5µH Shielded Multilayer Inductor 1.4A 130mOhm Max 1008 (2520 Metric)

1.5µH Shielded Multilayer Inductor 1.4A 130mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1370076-MLP2520V1R5ST0S1 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370076-MLP2520V1R5ST0S1
Inductors, Coils, Chokes - Fixed Inductors 1370076-MLP2520V1R5ST0S1
Win Source Part Number: 1370076-MLP2520V1R5S T0S1 Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 40 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: MLP Package: Tape & Reel Product Status: Active Package / Case: 1008 (2520 Metric) Supplier Device Package: 1008 (2520 Metric) Mounting Type: Surface Mount HTSUS: 8504.50.4000 Tolerance: ±20% Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Max): 0.047" (1.20mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ferrite Inductance: 1.5 µH Current Rating (Amps): 1.4 A Shielding: Shielded DC Resistance (DCR): 130mOhm Max Inductance Frequency - Test: 2 MHz

Win Source Part Number: 1370076-MLP2520V1R5ST0S1
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 40 pct.
Type: Multilayer
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: MLP
Package: Tape & Reel
Product Status: Active
Package / Case: 1008 (2520 Metric)
Supplier Device Package: 1008 (2520 Metric)
Mounting Type: Surface Mount
HTSUS: 8504.50.4000
Tolerance: ±20%
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max): 0.047" (1.20mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 1.5 µH
Current Rating (Amps): 1.4 A
Shielding: Shielded
DC Resistance (DCR): 130mOhm Max
Inductance Frequency - Test: 2 MHz

Buy Now Datasheet
Fixed Inductors - MLP2520V1R5ST0S1 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLP2520V1R5ST0S1
Fixed Inductors MLP2520V1R5ST0S1
FIXED IND 1.5UH 1.4A 130MOHM SMD

FIXED IND 1.5UH 1.4A 130MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MLP2520V1R5ST0S1 445-15743-1-ND 1370076-MLP2520V1R5ST0S1 MLP2520V1R5ST0S1
Product Name SMD 1.5UH 1.4A 130MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Standard; Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite Ferrite Ferrite; Ferrite
Inductance Range 1.5 microH 1.5 microH 1.5 microH
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1879023-9 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0330 microH
View Details
2 suppliers
Common Mode Chokes - 486-5683-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-R15M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers