FIXED IND 3.3UH 1A 143 MOHM SMD Product overview: MLP2520S3R3ST0S1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 1A, 143 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 1A, 143 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLP2520S3R3ST0S1 can be used for catalog matching and distributor lookup.
3.3µH Shielded Multilayer Inductor 1A 143mOhm Max 1008 (2520 Metric)
3.3µH Shielded Multilayer Inductor 1A 143mOhm Max 1008 (2520 Metric)
3.3µH Shielded Multilayer Inductor 1A 143mOhm Max 1008 (2520 Metric)
Surface Mount High Frequency Inductor, MLP Series, 3.3 H, 20%, 1008 [2520 Metric], 0.11 ohm RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-MLP2520S3R3ST0S1 | 445-6376-1-ND | 49X9737 |
| Product Name | SMD 3.3UH 1A 143 MOHM Inductor and Choke | Fixed Inductors | Surface Mount High Frequency Inductor, Mlp Series, 3.3 H, 20%, 1008 [2520 Metric], 0.11 Ohm Rohs Compliant Tdk |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Multilayer | Multilayer | |
| Core Material | Ferrite | Ferrite | |
| Inductance Range | 3.3 microH |