TDK U.S.A. Corporation Fixed Inductors MLP2520S3R3MT0S1

Description
3.3µH Shielded Multilayer Inductor 1A 169mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
3.3µH Shielded Multilayer Inductor 1A 169mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-6375-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6375-2-ND
Fixed Inductors 445-6375-2-ND
3.3µH Shielded Multilayer Inductor 1A 169mOhm Max 1008 (2520 Metric)

3.3µH Shielded Multilayer Inductor 1A 169mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-6375-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6375-1-ND
Fixed Inductors 445-6375-1-ND
3.3µH Shielded Multilayer Inductor 1A 169mOhm Max 1008 (2520 Metric)

3.3µH Shielded Multilayer Inductor 1A 169mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-6375-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6375-6-ND
Fixed Inductors 445-6375-6-ND
3.3µH Shielded Multilayer Inductor 1A 169mOhm Max 1008 (2520 Metric)

3.3µH Shielded Multilayer Inductor 1A 169mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
SMD 3.3UH 1A 169 MOHM Inductor and Choke - 71-MLP2520S3R3MT0S1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3UH 1A 169 MOHM Inductor and Choke
71-MLP2520S3R3MT0S1
SMD 3.3UH 1A 169 MOHM Inductor and Choke 71-MLP2520S3R3MT0S1
FIXED IND 3.3UH 1A 169 MOHM SMD Product overview: MLP2520S3R3MT0S1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 1A, 169 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 1A, 169 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLP2520S3R3MT0S1 can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 1A 169 MOHM SMD Product overview: MLP2520S3R3MT0S1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 1A, 169 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 1A, 169 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLP2520S3R3MT0S1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
MLP2520S3R3MT0S1
Inductors/Coils/Transformers >> Inductors (SMD) MLP2520S3R3MT0S1
1A 3.3uH ±20% 130mΩ 1008 Inductors (SMD) ROHS

1A 3.3uH ±20% 130mΩ 1008 Inductors (SMD) ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 445-6375-2-ND 71-MLP2520S3R3MT0S1 MLP2520S3R3MT0S1
Product Name Fixed Inductors SMD 3.3UH 1A 169 MOHM Inductor and Choke Inductors/Coils/Transformers >> Inductors (SMD)
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer Multilayer
Core Material Ferrite Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-1090-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 50
View Details
High Frequency & RF Inductors - 2176075-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 1.00E-4 microH
Inductance Tolerance 2 (+/- %)
View Details
3 suppliers
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-6N0 0302CS-6N0XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details