TDK U.S.A. Corporation Fixed Inductors MLP2520K1R0ST0S1

Description
1µH Shielded Multilayer Inductor 2.3A 62.4mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
1µH Shielded Multilayer Inductor 2.3A 62.4mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-15739-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15739-2-ND
Fixed Inductors 445-15739-2-ND
1µH Shielded Multilayer Inductor 2.3A 62.4mOhm Max 1008 (2520 Metric)

1µH Shielded Multilayer Inductor 2.3A 62.4mOhm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-15739-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176781-1 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
Fixed Inductors - KQ1008TTE2R2G - 997347-KQ1008TTE2R2G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
View Details
Common Mode Chokes - 486-DKFP-H22H-0218-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.1500 ohms
View Details
2 suppliers