TDK-Lambda Americas Inc., High Power Division SMD 2.2UH 1.3A 117MOHM Inductor and Choke MLP2520H2R2MT0S1

Description
FIXED IND 2.2UH 1.3A 117MOHM SMD Product overview: MLP2520H2R2MT0S1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.3A, 117MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.3A, 117MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLP2520H2R2MT0S1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.2UH 1.3A 117MOHM SMD Product overview: MLP2520H2R2MT0S1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.3A, 117MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.3A, 117MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLP2520H2R2MT0S1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2.2UH 1.3A 117MOHM Inductor and Choke - 71-MLP2520H2R2MT0S1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 1.3A 117MOHM Inductor and Choke
71-MLP2520H2R2MT0S1
SMD 2.2UH 1.3A 117MOHM Inductor and Choke 71-MLP2520H2R2MT0S1
FIXED IND 2.2UH 1.3A 117MOHM SMD Product overview: MLP2520H2R2MT0S1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.3A, 117MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.3A, 117MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLP2520H2R2MT0S1 can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 1.3A 117MOHM SMD Product overview: MLP2520H2R2MT0S1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.3A, 117MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.3A, 117MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLP2520H2R2MT0S1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - MLP2520H2R2MT0S1
725269-MLP2520H2R2MT0S1
Fixed Inductors - MLP2520H2R2MT0S1 725269-MLP2520H2R2MT0S1
Manufacturer: TDK Corporation Win Source Part Number: 725269-MLP2520H2R2MT 0S1 Packaging: Reel Type: Multilayer Mounting Style: SMD Shielding: Shielded Inductance: 2.2μH Tolerance: ±20% Material - Core: Ferrite Categories: Inductors, Coils, Chokes DC Resistance (DCR): 117mOhm Max Supplier Device Package: 1008 (2520 Metric) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 1008 (2520 Metric) Height - Seated (Maximum): 0.047" (1.20mm) Popularity: Low Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Current Rating (Amps): 1.3A Inductance Frequency - Test: 2MHz

Manufacturer: TDK Corporation
Win Source Part Number: 725269-MLP2520H2R2MT0S1
Packaging: Reel
Type: Multilayer
Mounting Style: SMD
Shielding: Shielded
Inductance: 2.2μH
Tolerance: ±20%
Material - Core: Ferrite
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 117mOhm Max
Supplier Device Package: 1008 (2520 Metric)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 1008 (2520 Metric)
Height - Seated (Maximum): 0.047" (1.20mm)
Popularity: Low
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Current Rating (Amps): 1.3A
Inductance Frequency - Test: 2MHz

Buy Now
Fixed Inductors - 445-MLP2520H2R2MT0S1CT-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Multilayer Inductor 1.3A 117mOhm Max 1008 (2520 Metric)

2.2µH Shielded Multilayer Inductor 1.3A 117mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLP2520H2R2MT0S1DKR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Multilayer Inductor 1.3A 117mOhm Max 1008 (2520 Metric)

2.2µH Shielded Multilayer Inductor 1.3A 117mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLP2520H2R2MT0S1TR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Multilayer Inductor 1.3A 117mOhm Max 1008 (2520 Metric)

2.2µH Shielded Multilayer Inductor 1.3A 117mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - MLP2520H2R2MT0S1 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLP2520H2R2MT0S1
Fixed Inductors MLP2520H2R2MT0S1
FIXED IND 2.2UH 1.3A 117MOHM SMD

FIXED IND 2.2UH 1.3A 117MOHM SMD

Supplier's Site Datasheet
FIXED IND 2.2UH 1.3A 90 MOHM SMD - 769-MLP2520H2R2MT0S1 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 2.2UH 1.3A 90 MOHM SMD
769-MLP2520H2R2MT0S1
FIXED IND 2.2UH 1.3A 90 MOHM SMD 769-MLP2520H2R2MT0S1
FIXED IND 2.2UH 1.3A 90 MOHM SMD

FIXED IND 2.2UH 1.3A 90 MOHM SMD

Supplier's Site
Inductor, 2.2Uh, 1008, 1.3A, Shld Rohs Compliant Tdk - 69AH1374 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, 1008, 1.3A, Shld Rohs Compliant Tdk
69AH1374
Inductor, 2.2Uh, 1008, 1.3A, Shld Rohs Compliant Tdk 69AH1374
INDUCTOR, 2.2UH, 1008, 1.3A, SHLD ROHS COMPLIANT: YES

INDUCTOR, 2.2UH, 1008, 1.3A, SHLD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MLP2520H2R2MT0S1 725269-MLP2520H2R2MT0S1 445-MLP2520H2R2MT0S1CT-ND MLP2520H2R2MT0S1 769-MLP2520H2R2MT0S1 69AH1374
Product Name SMD 2.2UH 1.3A 117MOHM Inductor and Choke Fixed Inductors - MLP2520H2R2MT0S1 Fixed Inductors Fixed Inductors FIXED IND 2.2UH 1.3A 90 MOHM SMD Inductor, 2.2Uh, 1008, 1.3A, Shld Rohs Compliant Tdk
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Standard; Multilayer Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite Ferrite Ferrite; Ferrite
Inductance Range 2.2 microH 2.2 microH 2.2 microH 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-C21C-D347-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
High Frequency & RF Inductors - 2176075-9 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 9.00E-4 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details