TDK U.S.A. Corporation Fixed Inductors - MLP2016SR47MT0S1 MLP2016SR47MT0S1

Description
Manufacturer: TDK Corporation Win Source Part Number: 1077849-MLP2016SR47M T0S1 Packaging: Reel - TR Type: Multilayer Current Rating: 1.6A Inductance: 470nH Height - Seated (Max): 0.039" (1.00mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Frequency - Test: 2MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 65 mOhm Max Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 0806 (2016 Metric) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 1077849-MLP2016SR47M T0S1 Packaging: Reel - TR Type: Multilayer Current Rating: 1.6A Inductance: 470nH Height - Seated (Max): 0.039" (1.00mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Frequency - Test: 2MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 65 mOhm Max Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 0806 (2016 Metric) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - MLP2016SR47MT0S1
1077849-MLP2016SR47MT0S1
Fixed Inductors - MLP2016SR47MT0S1 1077849-MLP2016SR47MT0S1
Manufacturer: TDK Corporation Win Source Part Number: 1077849-MLP2016SR47M T0S1 Packaging: Reel - TR Type: Multilayer Current Rating: 1.6A Inductance: 470nH Height - Seated (Max): 0.039" (1.00mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Frequency - Test: 2MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 65 mOhm Max Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 0806 (2016 Metric) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1077849-MLP2016SR47MT0S1
Packaging: Reel - TR
Type: Multilayer
Current Rating: 1.6A
Inductance: 470nH
Height - Seated (Max): 0.039" (1.00mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Frequency - Test: 2MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 65 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 0806 (2016 Metric)
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD 1.6A 65 MOHM Inductor and Choke - 71-MLP2016SR47MT0S1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.6A 65 MOHM Inductor and Choke
71-MLP2016SR47MT0S1
SMD 1.6A 65 MOHM Inductor and Choke 71-MLP2016SR47MT0S1
FIXED IND 470NH 1.6A 65 MOHM SMD Product overview: MLP2016SR47MT0S1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.6A, 65 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.6A, 65 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLP2016SR47MT0S1 can be used for catalog matching and distributor lookup.

FIXED IND 470NH 1.6A 65 MOHM SMD Product overview: MLP2016SR47MT0S1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.6A, 65 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.6A, 65 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLP2016SR47MT0S1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-7840-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-7840-2-ND
Fixed Inductors 445-7840-2-ND
470nH Shielded Multilayer Inductor 1.6A 65mOhm Max 0806 (2016 Metric)

470nH Shielded Multilayer Inductor 1.6A 65mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 445-7840-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-7840-1-ND
Fixed Inductors 445-7840-1-ND
470nH Shielded Multilayer Inductor 1.6A 65mOhm Max 0806 (2016 Metric)

470nH Shielded Multilayer Inductor 1.6A 65mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 445-7840-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-7840-6-ND
Fixed Inductors 445-7840-6-ND
470nH Shielded Multilayer Inductor 1.6A 65mOhm Max 0806 (2016 Metric)

470nH Shielded Multilayer Inductor 1.6A 65mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - MLP2016SR47MT0S1 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLP2016SR47MT0S1
Fixed Inductors MLP2016SR47MT0S1
FIXED IND 470NH 1.6A 65 MOHM SMD

FIXED IND 470NH 1.6A 65 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1077849-MLP2016SR47MT0S1 71-MLP2016SR47MT0S1 445-7840-2-ND MLP2016SR47MT0S1
Product Name Fixed Inductors - MLP2016SR47MT0S1 SMD 1.6A 65 MOHM Inductor and Choke Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Standard; Multilayer Multilayer Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite Ferrite Ferrite; Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Encapsulated Toroidal Inductor - CMT908-V3 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 8000 to ? microH
DCR 0.1200 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-2275JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details