TDK-Lambda Americas Inc., High Power Division Inductor, 2.2Uh, 20%, 1.2A, 0806; Inductance Tdk MLP2016S2R2MT000

Description
INDUCTOR, 2.2UH, 20%, 1.2A, 0806; Inductance:2.2µH; Product Range:MLP Series; DC Current Rating:1.2A; High Frequency Inductor Case:0806 [2016 Metric]; Inductor Construction:Multila yer; DC Resistance Max:0.143ohm; Inductance RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 2.2UH, 20%, 1.2A, 0806; Inductance:2.2µH; Product Range:MLP Series; DC Current Rating:1.2A; High Frequency Inductor Case:0806 [2016 Metric]; Inductor Construction:Multila yer; DC Resistance Max:0.143ohm; Inductance RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 2.2Uh, 20%, 1.2A, 0806; Inductance Tdk - 75Y6384 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, 20%, 1.2A, 0806; Inductance Tdk
75Y6384
Inductor, 2.2Uh, 20%, 1.2A, 0806; Inductance Tdk 75Y6384
INDUCTOR, 2.2UH, 20%, 1.2A, 0806; Inductance:2.2µH; Product Range:MLP Series; DC Current Rating:1.2A; High Frequency Inductor Case:0806 [2016 Metric]; Inductor Construction:Multila yer; DC Resistance Max:0.143ohm; Inductance RoHS Compliant: Yes

INDUCTOR, 2.2UH, 20%, 1.2A, 0806; Inductance:2.2µH; Product Range:MLP Series; DC Current Rating:1.2A; High Frequency Inductor Case:0806 [2016 Metric]; Inductor Construction:Multilayer; DC Resistance Max:0.143ohm; Inductance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 75Y6384
Product Name Inductor, 2.2Uh, 20%, 1.2A, 0806; Inductance Tdk
Technology Multilayer
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-13N 0201DS-13NXJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details