TDK U.S.A. Corporation Inductors, Coils, Chokes - Fixed Inductors MLP2016S1R5MT0S1

Description
Win Source Part Number: 964606-MLP2016S1R5MT 0S1 Category: Inductors, Coils, Chokes>Fixed Inductors Series: MLP Type: Multilayer Package: Tape & Reel Shielding: Shielded Inductance: 1.5 µH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Package / Case: 0806 (2016 Metric) DC Resistance (DCR): 117mOhm Max Supplier Device Package: 0806 (2016 Metric) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Alternative Parts (Cross-Reference): MLP2520V1R5ST0S1; MLP2520S1R5MT0S1; MLZ2012N1R5LT000; LQM2HPN1R5MG0L; NRV2010T1R5MGF; MBMK2520T1R5M; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.2 A Inductance Frequency - Test: 2 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: TDK Corporation Other Names: 445-7842-6,MLP2016S1 R5M,445-7842-1,445-7 842-2
Request a Quote Datasheet
Description
Win Source Part Number: 964606-MLP2016S1R5MT 0S1 Category: Inductors, Coils, Chokes>Fixed Inductors Series: MLP Type: Multilayer Package: Tape & Reel Shielding: Shielded Inductance: 1.5 µH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Package / Case: 0806 (2016 Metric) DC Resistance (DCR): 117mOhm Max Supplier Device Package: 0806 (2016 Metric) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Alternative Parts (Cross-Reference): MLP2520V1R5ST0S1; MLP2520S1R5MT0S1; MLZ2012N1R5LT000; LQM2HPN1R5MG0L; NRV2010T1R5MGF; MBMK2520T1R5M; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.2 A Inductance Frequency - Test: 2 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: TDK Corporation Other Names: 445-7842-6,MLP2016S1 R5M,445-7842-1,445-7 842-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
964606-MLP2016S1R5MT0S1
Inductors, Coils, Chokes - Fixed Inductors 964606-MLP2016S1R5MT0S1
Win Source Part Number: 964606-MLP2016S1R5MT 0S1 Category: Inductors, Coils, Chokes>Fixed Inductors Series: MLP Type: Multilayer Package: Tape & Reel Shielding: Shielded Inductance: 1.5 µH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Package / Case: 0806 (2016 Metric) DC Resistance (DCR): 117mOhm Max Supplier Device Package: 0806 (2016 Metric) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Alternative Parts (Cross-Reference): MLP2520V1R5ST0S1; MLP2520S1R5MT0S1; MLZ2012N1R5LT000; LQM2HPN1R5MG0L; NRV2010T1R5MGF; MBMK2520T1R5M; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.2 A Inductance Frequency - Test: 2 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: TDK Corporation Other Names: 445-7842-6,MLP2016S1 R5M,445-7842-1,445-7 842-2

Win Source Part Number: 964606-MLP2016S1R5MT0S1
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: MLP
Type: Multilayer
Package: Tape & Reel
Shielding: Shielded
Inductance: 1.5 µH
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Package / Case: 0806 (2016 Metric)
DC Resistance (DCR): 117mOhm Max
Supplier Device Package: 0806 (2016 Metric)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
Alternative Parts (Cross-Reference): MLP2520V1R5ST0S1; MLP2520S1R5MT0S1; MLZ2012N1R5LT000; LQM2HPN1R5MG0L; NRV2010T1R5MGF; MBMK2520T1R5M;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.2 A
Inductance Frequency - Test: 2 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: TDK Corporation
Other Names: 445-7842-6,MLP2016S1R5M,445-7842-1,445-7842-2

Buy Now
SMD 1.5UH 1.2A 117MOHM Inductor and Choke - 71-MLP2016S1R5MT0S1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5UH 1.2A 117MOHM Inductor and Choke
71-MLP2016S1R5MT0S1
SMD 1.5UH 1.2A 117MOHM Inductor and Choke 71-MLP2016S1R5MT0S1
FIXED IND 1.5UH 1.2A 117MOHM SMD Product overview: MLP2016S1R5MT0S1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 1.2A, 117MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 1.2A, 117MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLP2016S1R5MT0S1 can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 1.2A 117MOHM SMD Product overview: MLP2016S1R5MT0S1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 1.2A, 117MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 1.2A, 117MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLP2016S1R5MT0S1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-7842-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-7842-1-ND
Fixed Inductors 445-7842-1-ND
1.5µH Shielded Multilayer Inductor 1.2A 117mOhm Max 0806 (2016 Metric)

1.5µH Shielded Multilayer Inductor 1.2A 117mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 445-7842-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-7842-6-ND
Fixed Inductors 445-7842-6-ND
1.5µH Shielded Multilayer Inductor 1.2A 117mOhm Max 0806 (2016 Metric)

1.5µH Shielded Multilayer Inductor 1.2A 117mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 445-7842-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-7842-2-ND
Fixed Inductors 445-7842-2-ND
1.5µH Shielded Multilayer Inductor 1.2A 117mOhm Max 0806 (2016 Metric)

1.5µH Shielded Multilayer Inductor 1.2A 117mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - MLP2016S1R5MT0S1 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLP2016S1R5MT0S1
Fixed Inductors MLP2016S1R5MT0S1
FIXED IND 1.5UH 1.2A 117MOHM SMD

FIXED IND 1.5UH 1.2A 117MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 964606-MLP2016S1R5MT0S1 71-MLP2016S1R5MT0S1 445-7842-1-ND MLP2016S1R5MT0S1
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 1.5UH 1.2A 117MOHM Inductor and Choke Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Standard; Multilayer Multilayer Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite Ferrite Ferrite; Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-1R5M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2835-042 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 5000 to 100 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J393JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details