TDK U.S.A. Corporation Fixed Inductors MLP2016S1R0MT0S1

Description
1µH Shielded Multilayer Inductor 1.4A 117mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
1µH Shielded Multilayer Inductor 1.4A 117mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-7841-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-7841-1-ND
Fixed Inductors 445-7841-1-ND
1µH Shielded Multilayer Inductor 1.4A 117mOhm Max 0806 (2016 Metric)

1µH Shielded Multilayer Inductor 1.4A 117mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 445-7841-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-7841-2-ND
Fixed Inductors 445-7841-2-ND
1µH Shielded Multilayer Inductor 1.4A 117mOhm Max 0806 (2016 Metric)

1µH Shielded Multilayer Inductor 1.4A 117mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 445-7841-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-7841-6-ND
Fixed Inductors 445-7841-6-ND
1µH Shielded Multilayer Inductor 1.4A 117mOhm Max 0806 (2016 Metric)

1µH Shielded Multilayer Inductor 1.4A 117mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
SMD 1UH 1.4A 117 MOHM Inductor and Choke - 71-MLP2016S1R0MT0S1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 1.4A 117 MOHM Inductor and Choke
71-MLP2016S1R0MT0S1
SMD 1UH 1.4A 117 MOHM Inductor and Choke 71-MLP2016S1R0MT0S1
FIXED IND 1UH 1.4A 117 MOHM SMD Product overview: MLP2016S1R0MT0S1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 1.4A, 117 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 1.4A, 117 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLP2016S1R0MT0S1 can be used for catalog matching and distributor lookup.

FIXED IND 1UH 1.4A 117 MOHM SMD Product overview: MLP2016S1R0MT0S1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 1.4A, 117 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 1.4A, 117 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLP2016S1R0MT0S1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - MLP2016S1R0MT0S1 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLP2016S1R0MT0S1
Fixed Inductors MLP2016S1R0MT0S1
FIXED IND 1UH 1.4A 117 MOHM SMD

FIXED IND 1UH 1.4A 117 MOHM SMD

Supplier's Site Datasheet
Inductor, 1Uh, 20%, 1.4A, 0806; Inductance Tdk - 24AC5081 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, 20%, 1.4A, 0806; Inductance Tdk
24AC5081
Inductor, 1Uh, 20%, 1.4A, 0806; Inductance Tdk 24AC5081
INDUCTOR, 1UH, 20%, 1.4A, 0806; Inductance:1µH; Product Range:MLP Series; DC Current Rating:1.4A; High Frequency Inductor Case:0806 [2016 Metric]; Inductor Construction:Multila yer; DC Resistance Max:0.117ohm; Inductance Tolerance:± RoHS Compliant: Yes

INDUCTOR, 1UH, 20%, 1.4A, 0806; Inductance:1µH; Product Range:MLP Series; DC Current Rating:1.4A; High Frequency Inductor Case:0806 [2016 Metric]; Inductor Construction:Multilayer; DC Resistance Max:0.117ohm; Inductance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-7841-1-ND 71-MLP2016S1R0MT0S1 MLP2016S1R0MT0S1 24AC5081
Product Name Fixed Inductors SMD 1UH 1.4A 117 MOHM Inductor and Choke Fixed Inductors Inductor, 1Uh, 20%, 1.4A, 0806; Inductance Tdk
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer; Multilayer Multilayer
Core Material Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1620208 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 100 microH
View Details
Fixed Inductors - 1674-CL1008-J565JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details