TDK-Lambda Americas Inc., High Power Division Inductor, 2.2Uh, 20%, 1.2A, 0806; Inductance Tdk MLP2016H2R2MT000

Description
INDUCTOR, 2.2UH, 20%, 1.2A, 0806; Inductance:2.2µH; Product Range:MLP Series; DC Current Rating:1.2A; High Frequency Inductor Case:0806 [2016 Metric]; Inductor Construction:Multila yer; DC Resistance Max:0.1375ohm; Inductance RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 2.2UH, 20%, 1.2A, 0806; Inductance:2.2µH; Product Range:MLP Series; DC Current Rating:1.2A; High Frequency Inductor Case:0806 [2016 Metric]; Inductor Construction:Multila yer; DC Resistance Max:0.1375ohm; Inductance RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 2.2Uh, 20%, 1.2A, 0806; Inductance Tdk - 75Y6379 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, 20%, 1.2A, 0806; Inductance Tdk
75Y6379
Inductor, 2.2Uh, 20%, 1.2A, 0806; Inductance Tdk 75Y6379
INDUCTOR, 2.2UH, 20%, 1.2A, 0806; Inductance:2.2µH; Product Range:MLP Series; DC Current Rating:1.2A; High Frequency Inductor Case:0806 [2016 Metric]; Inductor Construction:Multila yer; DC Resistance Max:0.1375ohm; Inductance RoHS Compliant: Yes

INDUCTOR, 2.2UH, 20%, 1.2A, 0806; Inductance:2.2µH; Product Range:MLP Series; DC Current Rating:1.2A; High Frequency Inductor Case:0806 [2016 Metric]; Inductor Construction:Multilayer; DC Resistance Max:0.1375ohm; Inductance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 75Y6379
Product Name Inductor, 2.2Uh, 20%, 1.2A, 0806; Inductance Tdk
Technology Multilayer
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - CMT-8110-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Leaded Inductors - 1910598P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 1.7 ohms
Rated DC Current 370 milliamps
Lead Style Axial
View Details