TDK U.S.A. Corporation SMD 1UH 700MA 260 MOHM Inductor and Choke MLP2012V1R0TT0S1

Description
FIXED IND 1UH 700MA 260 MOHM SMD Product overview: MLP2012V1R0TT0S1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 700MA, 260 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 700MA, 260 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLP2012V1R0TT0S1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1UH 700MA 260 MOHM SMD Product overview: MLP2012V1R0TT0S1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 700MA, 260 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 700MA, 260 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLP2012V1R0TT0S1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1UH 700MA 260 MOHM Inductor and Choke - 71-MLP2012V1R0TT0S1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 700MA 260 MOHM Inductor and Choke
71-MLP2012V1R0TT0S1
SMD 1UH 700MA 260 MOHM Inductor and Choke 71-MLP2012V1R0TT0S1
FIXED IND 1UH 700MA 260 MOHM SMD Product overview: MLP2012V1R0TT0S1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 700MA, 260 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 700MA, 260 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLP2012V1R0TT0S1 can be used for catalog matching and distributor lookup.

FIXED IND 1UH 700MA 260 MOHM SMD Product overview: MLP2012V1R0TT0S1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 700MA, 260 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 700MA, 260 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLP2012V1R0TT0S1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-15718-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15718-2-ND
Fixed Inductors 445-15718-2-ND
1µH Shielded Multilayer Inductor 700mA 260mOhm 0805 (2012 Metric)

1µH Shielded Multilayer Inductor 700mA 260mOhm 0805 (2012 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1329896-MLP2012V1R0TT0S1 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1329896-MLP2012V1R0TT0S1
Inductors, Coils, Chokes - Fixed Inductors 1329896-MLP2012V1R0TT0S1
Manufacturer: TDK Corporation Win Source Part Number: 1329896-MLP2012V1R0T T0S1 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Multilayer Shielding: Shielded Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Inductance: 1 µH Height - Seated (Max): 0.022" (0.55mm) Standard Package: 4,000 Mounting: Surface Mount Tolerance: ±20% Material - Core: Ferrite DC Resistance (DCR): 260mOhm Supplier Device Package: 0805 (2012 Metric) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) Current Rating (Amps): 700 mA Inductance Frequency - Test: 2 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: MLP2012V1R0TT0S1-ND, 445-181442-6,445-181 442-1INACTIVE,445-18 1442-6INACTIVE,445-1 81442-2,445-181442-1 ,445-181442-2-ND,445 -181442-1-ND,445-157 18-6,445-181442-6-ND ,445-15718-2,445-157 18-1,445-181442-2INA CTIVE,MLP2012V1R0T Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: TDK Corporation
Win Source Part Number: 1329896-MLP2012V1R0TT0S1
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Multilayer
Shielding: Shielded
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Inductance: 1 µH
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 4,000
Mounting: Surface Mount
Tolerance: ±20%
Material - Core: Ferrite
DC Resistance (DCR): 260mOhm
Supplier Device Package: 0805 (2012 Metric)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
Current Rating (Amps): 700 mA
Inductance Frequency - Test: 2 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: MLP2012V1R0TT0S1-ND,445-181442-6,445-181442-1INACTIVE,445-181442-6INACTIVE,445-181442-2,445-181442-1,445-181442-2-ND,445-181442-1-ND,445-15718-6,445-181442-6-ND,445-15718-2,445-15718-1,445-181442-2INACTIVE,MLP2012V1R0T
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MLP2012V1R0TT0S1 445-15718-2-ND 1329896-MLP2012V1R0TT0S1
Product Name SMD 1UH 700MA 260 MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Multilayer Multilayer Standard; Multilayer
Core Material Ferrite Ferrite Ferrite
Inductance Range 1 microH 1 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R16M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 1621447 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 47 microH
View Details