820nH Shielded Multilayer Inductor 1.2A 169mOhm Max 0805 (2012 Metric)
820nH Shielded Multilayer Inductor 1.2A 169mOhm Max 0805 (2012 Metric)
820nH Shielded Multilayer Inductor 1.2A 169mOhm Max 0805 (2012 Metric)
FIXED IND 820NH 1.2A 169MOHM SMD Product overview: MLP2012SR82TT0S1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2A, 169MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2A, 169MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLP2012SR82TT0S1 can be used for catalog matching and distributor lookup.
FIXED IND 820NH 1.2A 169 MOHM
| DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-181769-2-ND | 71-MLP2012SR82TT0S1 | 769-MLP2012SR82TT0S1 |
| Product Name | Fixed Inductors | SMD 1.2A 169MOHM Inductor and Choke | FIXED IND 820NH 1.2A 169 MOHM |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount |
| Technology | Multilayer | Multilayer | |
| Core Material | Ferrite | Ferrite | |
| Configuration | Fixed | Fixed |