TDK U.S.A. Corporation Fixed Inductors MLP2012SR47TT0S1

Description
470nH Shielded Multilayer Inductor 1.2A 169mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
470nH Shielded Multilayer Inductor 1.2A 169mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-181369-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-181369-1-ND
Fixed Inductors 445-181369-1-ND
470nH Shielded Multilayer Inductor 1.2A 169mOhm Max 0805 (2012 Metric)

470nH Shielded Multilayer Inductor 1.2A 169mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-181369-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-181369-2-ND
Fixed Inductors 445-181369-2-ND
470nH Shielded Multilayer Inductor 1.2A 169mOhm Max 0805 (2012 Metric)

470nH Shielded Multilayer Inductor 1.2A 169mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-181369-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-181369-6-ND
Fixed Inductors 445-181369-6-ND
470nH Shielded Multilayer Inductor 1.2A 169mOhm Max 0805 (2012 Metric)

470nH Shielded Multilayer Inductor 1.2A 169mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
SMD 1.2A 169MOHM Inductor and Choke - 71-MLP2012SR47TT0S1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.2A 169MOHM Inductor and Choke
71-MLP2012SR47TT0S1
SMD 1.2A 169MOHM Inductor and Choke 71-MLP2012SR47TT0S1
FIXED IND 470NH 1.2A 169MOHM SMD Product overview: MLP2012SR47TT0S1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2A, 169MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2A, 169MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLP2012SR47TT0S1 can be used for catalog matching and distributor lookup.

FIXED IND 470NH 1.2A 169MOHM SMD Product overview: MLP2012SR47TT0S1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2A, 169MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2A, 169MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLP2012SR47TT0S1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - MLP2012SR47TT0S1 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLP2012SR47TT0S1
Fixed Inductors MLP2012SR47TT0S1
FIXED IND 470NH 1.2A 169MOHM SMD

FIXED IND 470NH 1.2A 169MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-181369-1-ND 71-MLP2012SR47TT0S1 MLP2012SR47TT0S1
Product Name Fixed Inductors SMD 1.2A 169MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2565JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details