TDK-Lambda Americas Inc., High Power Division Surface Mount High Frequency Inductor, Mlp Series, 4.7 H, 20%, 0805 [2012 Metric], 0.26 Ohm Rohs Compliant Tdk MLP2012S4R7MT000

Description
Surface Mount High Frequency Inductor, MLP Series, 4.7 H, 20%, 0805 [2012 Metric], 0.26 ohm RoHS Compliant: Yes
Datasheet
Description
Surface Mount High Frequency Inductor, MLP Series, 4.7 H, 20%, 0805 [2012 Metric], 0.26 ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount High Frequency Inductor, Mlp Series, 4.7 H, 20%, 0805 [2012 Metric], 0.26 Ohm Rohs Compliant Tdk - 99W2667 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Mlp Series, 4.7 H, 20%, 0805 [2012 Metric], 0.26 Ohm Rohs Compliant Tdk
99W2667
Surface Mount High Frequency Inductor, Mlp Series, 4.7 H, 20%, 0805 [2012 Metric], 0.26 Ohm Rohs Compliant Tdk 99W2667
Surface Mount High Frequency Inductor, MLP Series, 4.7 H, 20%, 0805 [2012 Metric], 0.26 ohm RoHS Compliant: Yes

Surface Mount High Frequency Inductor, MLP Series, 4.7 H, 20%, 0805 [2012 Metric], 0.26 ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 99W2667
Product Name Surface Mount High Frequency Inductor, Mlp Series, 4.7 H, 20%, 0805 [2012 Metric], 0.26 Ohm Rohs Compliant Tdk
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1678368 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
Q Factor 50
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details