TDK U.S.A. Corporation Fixed Inductors MLP2012S1R5TT0S1

Description
1.5µH Shielded Multilayer Inductor 700mA 351mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
1.5µH Shielded Multilayer Inductor 700mA 351mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-181768-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-181768-2-ND
Fixed Inductors 445-181768-2-ND
1.5µH Shielded Multilayer Inductor 700mA 351mOhm Max 0805 (2012 Metric)

1.5µH Shielded Multilayer Inductor 700mA 351mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-181768-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-181768-6-ND
Fixed Inductors 445-181768-6-ND
1.5µH Shielded Multilayer Inductor 700mA 351mOhm Max 0805 (2012 Metric)

1.5µH Shielded Multilayer Inductor 700mA 351mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-181768-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-181768-1-ND
Fixed Inductors 445-181768-1-ND
1.5µH Shielded Multilayer Inductor 700mA 351mOhm Max 0805 (2012 Metric)

1.5µH Shielded Multilayer Inductor 700mA 351mOhm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-181768-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-100MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1620202 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
Q Factor 55
View Details