TDK-Lambda Americas Inc., High Power Division Surface Mount High Frequency Inductor, Mlp Series, 1 H, 20%, 0805 [2012 Metric], 0.16 Ohm Rohs Compliant Tdk MLP2012S1R0MT000

Description
Surface Mount High Frequency Inductor, MLP Series, 1 H, 20%, 0805 [2012 Metric], 0.16 ohm RoHS Compliant: Yes
Datasheet
Description
Surface Mount High Frequency Inductor, MLP Series, 1 H, 20%, 0805 [2012 Metric], 0.16 ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount High Frequency Inductor, Mlp Series, 1 H, 20%, 0805 [2012 Metric], 0.16 Ohm Rohs Compliant Tdk - 99W2663 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Mlp Series, 1 H, 20%, 0805 [2012 Metric], 0.16 Ohm Rohs Compliant Tdk
99W2663
Surface Mount High Frequency Inductor, Mlp Series, 1 H, 20%, 0805 [2012 Metric], 0.16 Ohm Rohs Compliant Tdk 99W2663
Surface Mount High Frequency Inductor, MLP Series, 1 H, 20%, 0805 [2012 Metric], 0.16 ohm RoHS Compliant: Yes

Surface Mount High Frequency Inductor, MLP Series, 1 H, 20%, 0805 [2012 Metric], 0.16 ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 99W2663
Product Name Surface Mount High Frequency Inductor, Mlp Series, 1 H, 20%, 0805 [2012 Metric], 0.16 Ohm Rohs Compliant Tdk
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1676947-9 - TE Connectivity
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Application Power Choke
Inductance Range 1.2 microH
View Details
Common Mode Chokes - 486-3-127-597-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R22M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details