TDK U.S.A. Corporation SMD 1.5UH 1.1A 156MOHM Inductor and Choke MLP2012H1R5MT0S1

Description
FIXED IND 1.5UH 1.1A 156MOHM SMD Product overview: MLP2012H1R5MT0S1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 1.1A, 156MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 1.1A, 156MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLP2012H1R5MT0S1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1.5UH 1.1A 156MOHM SMD Product overview: MLP2012H1R5MT0S1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 1.1A, 156MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 1.1A, 156MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLP2012H1R5MT0S1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.5UH 1.1A 156MOHM Inductor and Choke - 71-MLP2012H1R5MT0S1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5UH 1.1A 156MOHM Inductor and Choke
71-MLP2012H1R5MT0S1
SMD 1.5UH 1.1A 156MOHM Inductor and Choke 71-MLP2012H1R5MT0S1
FIXED IND 1.5UH 1.1A 156MOHM SMD Product overview: MLP2012H1R5MT0S1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 1.1A, 156MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 1.1A, 156MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLP2012H1R5MT0S1 can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 1.1A 156MOHM SMD Product overview: MLP2012H1R5MT0S1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 1.1A, 156MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 1.1A, 156MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLP2012H1R5MT0S1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-15714-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15714-1-ND
Fixed Inductors 445-15714-1-ND
1.5µH Shielded Multilayer Inductor 1.1A 156mOhm Max 0805 (2012 Metric)

1.5µH Shielded Multilayer Inductor 1.1A 156mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-15714-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15714-2-ND
Fixed Inductors 445-15714-2-ND
1.5µH Shielded Multilayer Inductor 1.1A 156mOhm Max 0805 (2012 Metric)

1.5µH Shielded Multilayer Inductor 1.1A 156mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-15714-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15714-6-ND
Fixed Inductors 445-15714-6-ND
1.5µH Shielded Multilayer Inductor 1.1A 156mOhm Max 0805 (2012 Metric)

1.5µH Shielded Multilayer Inductor 1.1A 156mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1027543-MLP2012H1R5MT0S1
Inductors, Coils, Chokes - Fixed Inductors 1027543-MLP2012H1R5MT0S1
Win Source Part Number: 1027543-MLP2012H1R5M T0S1 Category: Inductors, Coils, Chokes>Fixed Inductors Series: MLP Type: Multilayer Package: Tape & Reel Shielding: Shielded Inductance: 1.5 µH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Package / Case: 0805 (2012 Metric) DC Resistance (DCR): 156mOhm Max Supplier Device Package: 0805 (2012 Metric) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): MLP2016V1R5MT0S1; MLP2520V1R5ST0S1; MLP2016H1R5MT0S1; LQM2MPN1R5MG0L; NRH2410T1R5MN; AIML-0805HC-1R5M-T; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.1 A Inductance Frequency - Test: 2 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: TDK Corporation Other Names: 445-15714-6,445-1571 4-2,445-15714-1,MLP2 012H1R5M

Win Source Part Number: 1027543-MLP2012H1R5MT0S1
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: MLP
Type: Multilayer
Package: Tape & Reel
Shielding: Shielded
Inductance: 1.5 µH
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Package / Case: 0805 (2012 Metric)
DC Resistance (DCR): 156mOhm Max
Supplier Device Package: 0805 (2012 Metric)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): MLP2016V1R5MT0S1; MLP2520V1R5ST0S1; MLP2016H1R5MT0S1; LQM2MPN1R5MG0L; NRH2410T1R5MN; AIML-0805HC-1R5M-T;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.1 A
Inductance Frequency - Test: 2 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: TDK Corporation
Other Names: 445-15714-6,445-15714-2,445-15714-1,MLP2012H1R5M

Buy Now
FIXED IND 1.5UH 1.1A 120 MOHM - 769-MLP2012H1R5MT0S1 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 1.5UH 1.1A 120 MOHM
769-MLP2012H1R5MT0S1
FIXED IND 1.5UH 1.1A 120 MOHM 769-MLP2012H1R5MT0S1
FIXED IND 1.5UH 1.1A 120 MOHM

FIXED IND 1.5UH 1.1A 120 MOHM

Supplier's Site
Fixed Inductors - MLP2012H1R5MT0S1 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLP2012H1R5MT0S1
Fixed Inductors MLP2012H1R5MT0S1
FIXED IND 1.5UH 1.1A 156MOHM SMD

FIXED IND 1.5UH 1.1A 156MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MLP2012H1R5MT0S1 445-15714-1-ND 1027543-MLP2012H1R5MT0S1 769-MLP2012H1R5MT0S1 MLP2012H1R5MT0S1
Product Name SMD 1.5UH 1.1A 156MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors FIXED IND 1.5UH 1.1A 120 MOHM Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Standard; Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite Ferrite Ferrite; Ferrite
Inductance Range 1.5 microH 1.5 microH 1.5 microH 1.5 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 2469841P - RS Components, Ltd.
Specs
Inductance Range 0.0560 microH
Rated DC Current 250 milliamps
Standards and Certifications RoHS
View Details
Fixed Inductors - 1674-CL0603-J153JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details