TDK U.S.A. Corporation Fixed Inductors MLK1005SR33JTD25

Description
330nH Unshielded Multilayer Inductor 70mA 8Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
330nH Unshielded Multilayer Inductor 70mA 8Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-17066-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-17066-1-ND
Fixed Inductors 445-17066-1-ND
330nH Unshielded Multilayer Inductor 70mA 8Ohm Max 0402 (1005 Metric)

330nH Unshielded Multilayer Inductor 70mA 8Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-17066-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-17066-2-ND
Fixed Inductors 445-17066-2-ND
330nH Unshielded Multilayer Inductor 70mA 8Ohm Max 0402 (1005 Metric)

330nH Unshielded Multilayer Inductor 70mA 8Ohm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-17066-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0402CT (1005) Low Profile Chip Inductors - 0402CT-16N 0402CT-16NXJRW , 0402CT-16NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R3-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Fixed Inductors - 1674-CL0805-J333JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMD 39 UH Inductor and Choke - 71-KQ1008TTER39J - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 0.3900 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers