TDK U.S.A. Corporation Fixed Inductors MLK1005SR27JTD25

Description
270nH Unshielded Multilayer Inductor 70mA 6.5Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
270nH Unshielded Multilayer Inductor 70mA 6.5Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-17064-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-17064-2-ND
Fixed Inductors 445-17064-2-ND
270nH Unshielded Multilayer Inductor 70mA 6.5Ohm Max 0402 (1005 Metric)

270nH Unshielded Multilayer Inductor 70mA 6.5Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-17064-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-17064-1-ND
Fixed Inductors 445-17064-1-ND
270nH Unshielded Multilayer Inductor 70mA 6.5Ohm Max 0402 (1005 Metric)

270nH Unshielded Multilayer Inductor 70mA 6.5Ohm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-17064-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1670390 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 100000 microH
Testing Frequency 10 kHz
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-47N 0402CS-47NXJRW , 0402CS-47NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 486-DLO1-24-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details