TDK U.S.A. Corporation Fixed Inductors MLK1005SR22JT000

Description
220nH Unshielded Multilayer Inductor 70mA 6.2Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
220nH Unshielded Multilayer Inductor 70mA 6.2Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-17062-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-17062-1-ND
Fixed Inductors 445-17062-1-ND
220nH Unshielded Multilayer Inductor 70mA 6.2Ohm Max 0402 (1005 Metric)

220nH Unshielded Multilayer Inductor 70mA 6.2Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-17062-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-17062-2-ND
Fixed Inductors 445-17062-2-ND
220nH Unshielded Multilayer Inductor 70mA 6.2Ohm Max 0402 (1005 Metric)

220nH Unshielded Multilayer Inductor 70mA 6.2Ohm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-17062-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176635-7 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 15 microH
View Details
Leaded Inductors - 1910481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 10 microH
Q Factor 70
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-12N 0201DS-12NXJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details