TDK-Lambda Americas Inc., High Power Division Fixed Inductors MLK1005SR20JTD25

Description
200nH Unshielded Multilayer Inductor 70mA 6.2Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
200nH Unshielded Multilayer Inductor 70mA 6.2Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-MLK1005SR20JTD25TR-ND - DigiKey
Thief River Falls, MN, United States
200nH Unshielded Multilayer Inductor 70mA 6.2Ohm Max 0402 (1005 Metric)

200nH Unshielded Multilayer Inductor 70mA 6.2Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLK1005SR20JTD25CT-ND - DigiKey
Thief River Falls, MN, United States
200nH Unshielded Multilayer Inductor 70mA 6.2Ohm Max 0402 (1005 Metric)

200nH Unshielded Multilayer Inductor 70mA 6.2Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductor, Aec-Q200, 200Nh, 1.1Ghz, 0402 Rohs Compliant Tdk - 69AH1353 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 200Nh, 1.1Ghz, 0402 Rohs Compliant Tdk
69AH1353
Inductor, Aec-Q200, 200Nh, 1.1Ghz, 0402 Rohs Compliant Tdk 69AH1353
INDUCTOR, AEC-Q200, 200NH, 1.1GHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 200NH, 1.1GHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-MLK1005SR20JTD25TR-ND 69AH1353
Product Name Fixed Inductors Inductor, Aec-Q200, 200Nh, 1.1Ghz, 0402 Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz Inductor and Choke - 71-0402CS-4N7XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0047 microH
Inductance Tolerance 5 (+/- %)
View Details
Common Mode Chokes - 237-2276-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - 486-DKFP-B22B-1N3L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details