TDK U.S.A. Corporation Fixed Inductors MLK1005SR20JT000

Description
200nH Unshielded Multilayer Inductor 70mA 6.2Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
200nH Unshielded Multilayer Inductor 70mA 6.2Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-9489-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9489-2-ND
Fixed Inductors 445-9489-2-ND
200nH Unshielded Multilayer Inductor 70mA 6.2Ohm Max 0402 (1005 Metric)

200nH Unshielded Multilayer Inductor 70mA 6.2Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-9489-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9489-1-ND
Fixed Inductors 445-9489-1-ND
200nH Unshielded Multilayer Inductor 70mA 6.2Ohm Max 0402 (1005 Metric)

200nH Unshielded Multilayer Inductor 70mA 6.2Ohm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-9489-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J104JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 1-2176780-2 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-47N 0402CS-47NXJRW , 0402CS-47NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details