TDK U.S.A. Corporation Fixed Inductors MLK1005SR18JTD25

Description
180nH Unshielded Multilayer Inductor 80mA 6Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
180nH Unshielded Multilayer Inductor 80mA 6Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-17060-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-17060-1-ND
Fixed Inductors 445-17060-1-ND
180nH Unshielded Multilayer Inductor 80mA 6Ohm Max 0402 (1005 Metric)

180nH Unshielded Multilayer Inductor 80mA 6Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-17060-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-17060-2-ND
Fixed Inductors 445-17060-2-ND
180nH Unshielded Multilayer Inductor 80mA 6Ohm Max 0402 (1005 Metric)

180nH Unshielded Multilayer Inductor 80mA 6Ohm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-17060-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CMT-8110-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-1R0MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details