120nH Unshielded Multilayer Inductor 100mA 3Ohm Max 0402 (1005 Metric)
120nH Unshielded Multilayer Inductor 100mA 3Ohm Max 0402 (1005 Metric)
FIXED IND 120NH 100MA 3 OHM SMD Product overview: MLK1005SR12JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100MA, 3 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100MA, 3 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLK1005SR12JT000 can be used for catalog matching and distributor lookup.
FIXED IND 120NH 100MA 3 OHM SMD
FIXED IND 120NH 100MA 3 OHM SMD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-9484-1-ND | 71-MLK1005SR12JT000 | 769-MLK1005SR12JT000 | MLK1005SR12JT000 |
| Product Name | Fixed Inductors | SMD 100MA 3 OHM Inductor and Choke | FIXED IND 120NH 100MA 3 OHM SMD | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | Surface Mount Technology; Surface Mount |
| Technology | Multilayer | Multilayer | Multilayer; Multilayer | |
| Core Material | Non-Magnetic | Ceramic | Non-Magnetic | |
| Configuration | Fixed | Fixed |