TDK U.S.A. Corporation 600MA 380MOHM Inductor and Choke MLK1005S8N2JTD25

Description
FIXED IND 8.2NH 600MA 380MOHM SM Product overview: MLK1005S8N2JTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MA, 380MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600MA, 380MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLK1005S8N2JTD25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 8.2NH 600MA 380MOHM SM Product overview: MLK1005S8N2JTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MA, 380MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600MA, 380MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLK1005S8N2JTD25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600MA 380MOHM Inductor and Choke - 71-MLK1005S8N2JTD25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600MA 380MOHM Inductor and Choke
71-MLK1005S8N2JTD25
600MA 380MOHM Inductor and Choke 71-MLK1005S8N2JTD25
FIXED IND 8.2NH 600MA 380MOHM SM Product overview: MLK1005S8N2JTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MA, 380MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600MA, 380MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLK1005S8N2JTD25 can be used for catalog matching and distributor lookup.

FIXED IND 8.2NH 600MA 380MOHM SM Product overview: MLK1005S8N2JTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MA, 380MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600MA, 380MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLK1005S8N2JTD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1120759-MLK1005S8N2JTD25
Inductors, Coils, Chokes - Fixed Inductors 1120759-MLK1005S8N2JTD25
Win Source Part Number: 1120759-MLK1005S8N2J TD25 Category: Inductors, Coils, Chokes>Fixed Inductors Series: MLK Type: Multilayer Package: Tape & Reel Shielding: Unshielded Inductance: 8.2 nH Height - Seated (Max): 0.024" (0.60mm) Standard Package: 10,000 Mounting: SMD (SMT) Tolerance: ±5% Ratings: AEC-Q200 Material - Core: Non-Magnetic Q @ Freq: 7 @ 100MHz Frequency - Self Resonant: 5GHz Package / Case: 0402 (1005 Metric) DC Resistance (DCR): 380mOhm Max Supplier Device Package: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 600 mA Inductance Frequency - Test: 100 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: TDK Corporation Other Names: 445-17052-6,MLK1005S 8N2JTD25-ND,445-1705 2-ND,445-17052-1,445 -17052-2,MLK1005S8N2 JTD25T000 Product Status: Last Time Buy

Win Source Part Number: 1120759-MLK1005S8N2JTD25
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: MLK
Type: Multilayer
Package: Tape & Reel
Shielding: Unshielded
Inductance: 8.2 nH
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 10,000
Mounting: SMD (SMT)
Tolerance: ±5%
Ratings: AEC-Q200
Material - Core: Non-Magnetic
Q @ Freq: 7 @ 100MHz
Frequency - Self Resonant: 5GHz
Package / Case: 0402 (1005 Metric)
DC Resistance (DCR): 380mOhm Max
Supplier Device Package: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 600 mA
Inductance Frequency - Test: 100 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: TDK Corporation
Other Names: 445-17052-6,MLK1005S8N2JTD25-ND,445-17052-ND,445-17052-1,445-17052-2,MLK1005S8N2JTD25T000
Product Status: Last Time Buy

Buy Now
Fixed Inductors - 445-17052-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-17052-1-ND
Fixed Inductors 445-17052-1-ND
8.2nH Unshielded Multilayer Inductor 600mA 380mOhm Max 0402 (1005 Metric)

8.2nH Unshielded Multilayer Inductor 600mA 380mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-17052-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-17052-2-ND
Fixed Inductors 445-17052-2-ND
8.2nH Unshielded Multilayer Inductor 600mA 380mOhm Max 0402 (1005 Metric)

8.2nH Unshielded Multilayer Inductor 600mA 380mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MLK1005S8N2JTD25 1120759-MLK1005S8N2JTD25 445-17052-1-ND
Product Name 600MA 380MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Multilayer Standard; Multilayer Multilayer
Core Material Ceramic Non-Magnetic
Inductance Range 0.0082 microH 0.0082 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-C21C-1N6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ0805TTE68NG - 1150804-KQ0805TTE68NG - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0680 microH
View Details
2 suppliers
Leaded Inductors - 1670283 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 39000 microH
View Details
Fixed Inductors - FIT44-1-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details