TDK U.S.A. Corporation Electronic Wholesale - MLK1005S8N2JT000 MLK1005S8N2JT000

Description
Manufacturer: TDK Corporation Win Source Part Number: 758314-MLK1005S8N2JT 000 Packaging: Reel Type: Multilayer Mounting Style: SMD Shielding: Unshielded Inductance: 8.2nH Tolerance: ±5% Material - Core: Non-Magnetic Frequency - Self Resonant: 5GHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 380mOhm Max Supplier Device Package: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0402 (1005 Metric) Height - Seated (Maximum): 0.024" (0.60mm) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Q at Freq: 7 at 100MHz Current Rating (Amps): 350mA Inductance Frequency - Test: 100MHz
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 758314-MLK1005S8N2JT 000 Packaging: Reel Type: Multilayer Mounting Style: SMD Shielding: Unshielded Inductance: 8.2nH Tolerance: ±5% Material - Core: Non-Magnetic Frequency - Self Resonant: 5GHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 380mOhm Max Supplier Device Package: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0402 (1005 Metric) Height - Seated (Maximum): 0.024" (0.60mm) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Q at Freq: 7 at 100MHz Current Rating (Amps): 350mA Inductance Frequency - Test: 100MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Electronic Wholesale - MLK1005S8N2JT000
758314-MLK1005S8N2JT000
Electronic Wholesale - MLK1005S8N2JT000 758314-MLK1005S8N2JT000
Manufacturer: TDK Corporation Win Source Part Number: 758314-MLK1005S8N2JT 000 Packaging: Reel Type: Multilayer Mounting Style: SMD Shielding: Unshielded Inductance: 8.2nH Tolerance: ±5% Material - Core: Non-Magnetic Frequency - Self Resonant: 5GHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 380mOhm Max Supplier Device Package: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0402 (1005 Metric) Height - Seated (Maximum): 0.024" (0.60mm) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Q at Freq: 7 at 100MHz Current Rating (Amps): 350mA Inductance Frequency - Test: 100MHz

Manufacturer: TDK Corporation
Win Source Part Number: 758314-MLK1005S8N2JT000
Packaging: Reel
Type: Multilayer
Mounting Style: SMD
Shielding: Unshielded
Inductance: 8.2nH
Tolerance: ±5%
Material - Core: Non-Magnetic
Frequency - Self Resonant: 5GHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 380mOhm Max
Supplier Device Package: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 0402 (1005 Metric)
Height - Seated (Maximum): 0.024" (0.60mm)
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Q at Freq: 7 at 100MHz
Current Rating (Amps): 350mA
Inductance Frequency - Test: 100MHz

Buy Now
350MA 380MOHM Inductor and Choke - 71-MLK1005S8N2JT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
350MA 380MOHM Inductor and Choke
71-MLK1005S8N2JT000
350MA 380MOHM Inductor and Choke 71-MLK1005S8N2JT000
FIXED IND 8.2NH 350MA 380MOHM SM Product overview: MLK1005S8N2JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MA, 380MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 350MA, 380MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLK1005S8N2JT000 can be used for catalog matching and distributor lookup.

FIXED IND 8.2NH 350MA 380MOHM SM Product overview: MLK1005S8N2JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MA, 380MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 350MA, 380MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLK1005S8N2JT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-8655-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-8655-2-ND
Fixed Inductors 445-8655-2-ND
8.2nH Unshielded Multilayer Inductor 350mA 380mOhm Max 0402 (1005 Metric)

8.2nH Unshielded Multilayer Inductor 350mA 380mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-8655-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-8655-1-ND
Fixed Inductors 445-8655-1-ND
8.2nH Unshielded Multilayer Inductor 350mA 380mOhm Max 0402 (1005 Metric)

8.2nH Unshielded Multilayer Inductor 350mA 380mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
MLK1005S8N2JT000
Inductors/Coils/Transformers >> Inductors (SMD) MLK1005S8N2JT000
350mA 8.2nH ±5% 210mΩ 0402 Inductors (SMD) ROHS

350mA 8.2nH ±5% 210mΩ 0402 Inductors (SMD) ROHS

Supplier's Site Datasheet
Fixed Inductors - MLK1005S8N2JT000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLK1005S8N2JT000
Fixed Inductors MLK1005S8N2JT000
FIXED IND 8.2NH 350MA 380MOHM SM

FIXED IND 8.2NH 350MA 380MOHM SM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category RF Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 758314-MLK1005S8N2JT000 71-MLK1005S8N2JT000 445-8655-2-ND MLK1005S8N2JT000 MLK1005S8N2JT000
Product Name Electronic Wholesale - MLK1005S8N2JT000 350MA 380MOHM Inductor and Choke Fixed Inductors Inductors/Coils/Transformers >> Inductors (SMD) Fixed Inductors
Inductance Range 0.0082 microH 0.0082 microH 0.0082 microH 0.0082 microH
Rated DC Current 350 milliamps 350 milliamps 350 milliamps
DCR 0.3800 ohms 0.3800 ohms 0.2100 ohms 0.3800 ohms
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

0.0036uH 250MHz 1.7A Inductor and Choke - 71-0402HP-3N6XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0036 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - ECS-MPI4040R1-R68-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2475JAL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Inductor and Choke - 841-CZB2AGTTD601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer
View Details
2 suppliers