TDK Corporation 0.0082uH 100MHz 0.35A Inductor and Choke MLK1005S8N2DT

Description
Inductor RF Chip Unshielded Multi-Layer 0.0082uH 0.5nH 100MHz 7Q-Factor Ceramic 0.35A 0.38Ohm DCR 0402 T/R Product overview: MLK1005S8N2DT from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0082uH, 100MHz, 0.35A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.0082uH, 100MHz, 0.35A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLK1005S8N2DT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor RF Chip Unshielded Multi-Layer 0.0082uH 0.5nH 100MHz 7Q-Factor Ceramic 0.35A 0.38Ohm DCR 0402 T/R Product overview: MLK1005S8N2DT from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0082uH, 100MHz, 0.35A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.0082uH, 100MHz, 0.35A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLK1005S8N2DT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.0082uH 100MHz 0.35A Inductor and Choke - 71-MLK1005S8N2DT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.0082uH 100MHz 0.35A Inductor and Choke
71-MLK1005S8N2DT
0.0082uH 100MHz 0.35A Inductor and Choke 71-MLK1005S8N2DT
Inductor RF Chip Unshielded Multi-Layer 0.0082uH 0.5nH 100MHz 7Q-Factor Ceramic 0.35A 0.38Ohm DCR 0402 T/R Product overview: MLK1005S8N2DT from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0082uH, 100MHz, 0.35A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.0082uH, 100MHz, 0.35A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLK1005S8N2DT can be used for catalog matching and distributor lookup.

Inductor RF Chip Unshielded Multi-Layer 0.0082uH 0.5nH 100MHz 7Q-Factor Ceramic 0.35A 0.38Ohm DCR 0402 T/R Product overview: MLK1005S8N2DT from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0082uH, 100MHz, 0.35A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.0082uH, 100MHz, 0.35A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLK1005S8N2DT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes
Product Number 71-MLK1005S8N2DT
Product Name 0.0082uH 100MHz 0.35A Inductor and Choke
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
Q Factor 7
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2392SUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 1-2176783-3 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 33 microH
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - DSH-31-0005-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details