TDK U.S.A. Corporation Fixed Inductors MLK1005S5N6STD25

Description
5.6nH Unshielded Multilayer Inductor 400mA 300mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
5.6nH Unshielded Multilayer Inductor 400mA 300mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-17046-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-17046-2-ND
Fixed Inductors 445-17046-2-ND
5.6nH Unshielded Multilayer Inductor 400mA 300mOhm Max 0402 (1005 Metric)

5.6nH Unshielded Multilayer Inductor 400mA 300mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-17046-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-17046-1-ND
Fixed Inductors 445-17046-1-ND
5.6nH Unshielded Multilayer Inductor 400mA 300mOhm Max 0402 (1005 Metric)

5.6nH Unshielded Multilayer Inductor 400mA 300mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-17046-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-421 0402AF-421XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Power Inductor, 1.5H, 45Ohm, Wirewound; Product Range Triad Magnetics - 94F7469 - Newark, An Avnet Company
Specs
Technology Wirewound
Inductance Range 1.50E6 microH
Inductance Tolerance -20 to 50 (+/- %)
View Details
Common Mode Chokes - 486-3-137-417-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details