TDK U.S.A. Corporation 400MA 300MOHM Inductor and Choke MLK1005S5N6ST000

Description
FIXED IND 5.6NH 400MA 300MOHM SM Product overview: MLK1005S5N6ST000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MA, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 400MA, 300MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLK1005S5N6ST000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 5.6NH 400MA 300MOHM SM Product overview: MLK1005S5N6ST000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MA, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 400MA, 300MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLK1005S5N6ST000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400MA 300MOHM Inductor and Choke - 71-MLK1005S5N6ST000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400MA 300MOHM Inductor and Choke
71-MLK1005S5N6ST000
400MA 300MOHM Inductor and Choke 71-MLK1005S5N6ST000
FIXED IND 5.6NH 400MA 300MOHM SM Product overview: MLK1005S5N6ST000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MA, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 400MA, 300MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLK1005S5N6ST000 can be used for catalog matching and distributor lookup.

FIXED IND 5.6NH 400MA 300MOHM SM Product overview: MLK1005S5N6ST000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MA, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 400MA, 300MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLK1005S5N6ST000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-8651-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-8651-2-ND
Fixed Inductors 445-8651-2-ND
5.6nH Unshielded Multilayer Inductor 400mA 300mOhm Max 0402 (1005 Metric)

5.6nH Unshielded Multilayer Inductor 400mA 300mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-8651-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-8651-1-ND
Fixed Inductors 445-8651-1-ND
5.6nH Unshielded Multilayer Inductor 400mA 300mOhm Max 0402 (1005 Metric)

5.6nH Unshielded Multilayer Inductor 400mA 300mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MLK1005S5N6ST000 445-8651-2-ND
Product Name 400MA 300MOHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Multilayer Multilayer
Core Material Ceramic Non-Magnetic
Inductance Range 0.0056 microH
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.027uH 250MHz 0.4A Inductor and Choke - 71-0402CS-27NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0270 microH
Inductance Tolerance 5 (+/- %)
View Details
Common Mode Chokes - CME375-2-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-3-137-416-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details